Infineon Technologies AG Angle, Linear Position Measuring TLE5009E1010FUMA1

Description
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Request a Quote Datasheet
Description
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - TLE5009E1010FUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5009E1010FUMA1CT-ND
Angle, Linear Position Measuring TLE5009E1010FUMA1CT-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5009E1010FUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5009E1010FUMA1TR-ND
Angle, Linear Position Measuring TLE5009E1010FUMA1TR-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5009E1010FUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5009E1010FUMA1DKR-ND
Angle, Linear Position Measuring TLE5009E1010FUMA1DKR-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1038935-TLE5009E1010FUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1038935-TLE5009E1010FUMA1
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1038935-TLE5009E1010FUMA1
Win Source Part Number: 1038935-TLE5009E1010 FUMA1 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: Automotive, AEC-Q100 Termination Style: Gull Wing Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Magnetoresistive Output Signal: Cosine, Sine Output: Analog Voltage Actuator Type: External Magnet, Not Included For Measuring: Angle Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8 Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): TLE5009E2000FUMA1; TLE5012BE1000XUMA1; TLE5009E2010FUMA1SP0 00912774; TLE5009 E1010; TLE5009-E1010; TLE5009E1010; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE5009E1010FUMA1-ND ,SP000912774,TLE5009 E1010FUMA1TR,TLE5009 E1010FUMA1DKR,TLE500 9E1010FUMA1CT Base Product Number: TLE5009

Win Source Part Number: 1038935-TLE5009E1010FUMA1
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Series: Automotive, AEC-Q100
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Magnetoresistive
Output Signal: Cosine, Sine
Output: Analog Voltage
Actuator Type: External Magnet, Not Included
For Measuring: Angle
Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): TLE5009E2000FUMA1; TLE5012BE1000XUMA1; TLE5009E2010FUMA1SP000912774; TLE5009 E1010; TLE5009-E1010; TLE5009E1010;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE5009E1010FUMA1-ND,SP000912774,TLE5009E1010FUMA1TR,TLE5009E1010FUMA1DKR,TLE5009E1010FUMA1CT
Base Product Number: TLE5009

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5009E1010FUMA1 - ODG (Origin Data Global)
Shenzhen, China
Angle, Linear Position Measuring
TLE5009E1010FUMA1
Angle, Linear Position Measuring TLE5009E1010FUMA1
SPEED SENSORS 8DSO

SPEED SENSORS 8DSO

Supplier's Site Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - TLE5009E1010FUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
TLE5009E1010FUMA1
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring TLE5009E1010FUMA1
SPEED SENSORS 8DSO

SPEED SENSORS 8DSO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number TLE5009E1010FUMA1CT-ND 1038935-TLE5009E1010FUMA1 TLE5009E1010FUMA1 TLE5009E1010FUMA1
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch Optical Linear Encoder LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

ToF Ranging Sensor - HPS-166 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
View Details
Robust draw-wire sensors for OEM - wireSENSOR WPS-3500-K100 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 138 inch (3500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details