Resistive Sensor Rotary Position Hole for Shaft Wire Leads
Win Source Part Number: 1234888-SV01L103AEA1
Category: Sensors, Transducers>Position
Series: SV01
Termination Style: Wire Leads
Package: Tape & Reel (TR)
Standard Package: 1,000
Technology: Resistive
Output: Analog Voltage
Actuator Type: Hole for Shaft
Resistance Tolerance: ±30%
Resistance: 10 kOhms
For Measuring: Rotary Position
Linearity: ±2%
Rotation Angle - Electrical, Mechanical: 0° ~ 333.3°, Continuous
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Murata Electronics
Other Names: 490-3913
Base Product Number: SV01L103
Product Status: Obsolete
SENSOR ROTARY 333.3DEG WIRE LEAD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Linear Position Sensors | Linear Position Sensors | Linear Position Sensors |
| Product Number | 490-3913-ND | 1234888-SV01L103AEA11T00 | SV01L103AEA11T00 |
| Product Name | Angle, Linear Position Measuring | Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring | Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |