Murata Electronics Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring SV03A103AEA01B00

Description
Win Source Part Number: 1150072-SV03A103AEA0 1B00 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: SV03 Termination Style: SMD (SMT) Tab Package: Bulk Standard Package: 200 Mounting: SMD (SMT) Technology: Resistive Output: Analog Voltage Actuator Type: Hole for Shaft Resistance Tolerance: ±30% Resistance: 10 kOhms For Measuring: Rotary Position Linearity: ±2% Rotation Angle - Electrical, Mechanical: 0° ~ 320°, (0° ~ 333.3°) Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Murata Electronics Base Product Number: SV03A103
Request a Quote Datasheet
Description
Win Source Part Number: 1150072-SV03A103AEA0 1B00 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: SV03 Termination Style: SMD (SMT) Tab Package: Bulk Standard Package: 200 Mounting: SMD (SMT) Technology: Resistive Output: Analog Voltage Actuator Type: Hole for Shaft Resistance Tolerance: ±30% Resistance: 10 kOhms For Measuring: Rotary Position Linearity: ±2% Rotation Angle - Electrical, Mechanical: 0° ~ 320°, (0° ~ 333.3°) Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Murata Electronics Base Product Number: SV03A103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1150072-SV03A103AEA01B00 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1150072-SV03A103AEA01B00
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1150072-SV03A103AEA01B00
Win Source Part Number: 1150072-SV03A103AEA0 1B00 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: SV03 Termination Style: SMD (SMT) Tab Package: Bulk Standard Package: 200 Mounting: SMD (SMT) Technology: Resistive Output: Analog Voltage Actuator Type: Hole for Shaft Resistance Tolerance: ±30% Resistance: 10 kOhms For Measuring: Rotary Position Linearity: ±2% Rotation Angle - Electrical, Mechanical: 0° ~ 320°, (0° ~ 333.3°) Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Murata Electronics Base Product Number: SV03A103

Win Source Part Number: 1150072-SV03A103AEA01B00
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Series: SV03
Termination Style: SMD (SMT) Tab
Package: Bulk
Standard Package: 200
Mounting: SMD (SMT)
Technology: Resistive
Output: Analog Voltage
Actuator Type: Hole for Shaft
Resistance Tolerance: ±30%
Resistance: 10 kOhms
For Measuring: Rotary Position
Linearity: ±2%
Rotation Angle - Electrical, Mechanical: 0° ~ 320°, (0° ~ 333.3°)
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Murata Electronics
Base Product Number: SV03A103

Buy Now Datasheet
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
SV03A103AEA01B00
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring SV03A103AEA01B00
POSITION SENSOR

POSITION SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 1150072-SV03A103AEA01B00 SV03A103AEA01B00
Product Name Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - APS12230LLHALT - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details