Infineon Technologies AG Angle, Linear Position Measuring TLE5309DE2211XUMA1

Description
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Request a Quote Datasheet
Description
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - TLE5309DE2211XUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5309DE2211XUMA1CT-ND
Angle, Linear Position Measuring TLE5309DE2211XUMA1CT-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5309DE2211XUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5309DE2211XUMA1DKR-ND
Angle, Linear Position Measuring TLE5309DE2211XUMA1DKR-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5309DE2211XUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5309DE2211XUMA1TR-ND
Angle, Linear Position Measuring TLE5309DE2211XUMA1TR-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1336658-TLE5309DE2211XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1336658-TLE5309DE2211XUMA1
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1336658-TLE5309DE2211XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1336658-TLE5309DE221 1XUMA1 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Packaging: Reel - TR Termination Style: Gull Wing Standard Package: 2,500 Mounting: Surface Mount Technology: Magnetoresistive Output Signal: Cosine, Sine Output: Analog Voltage Actuator Type: External Magnet, Not Included For Measuring: Angle Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Supplier Device Package: PG-TDSO-16 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-TSSOP (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE5309DE2211XUMA1DK R,SP001227888,TLE530 9DE2211XUMA1-ND,TLE5 309DE2211XUMA1TR,TLE 5309DE2211XUMA1CT Base Product Number: TLE5309 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1336658-TLE5309DE2211XUMA1
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Packaging: Reel - TR
Termination Style: Gull Wing
Standard Package: 2,500
Mounting: Surface Mount
Technology: Magnetoresistive
Output Signal: Cosine, Sine
Output: Analog Voltage
Actuator Type: External Magnet, Not Included
For Measuring: Angle
Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Supplier Device Package: PG-TDSO-16
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-TSSOP (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE5309DE2211XUMA1DKR,SP001227888,TLE5309DE2211XUMA1-ND,TLE5309DE2211XUMA1TR,TLE5309DE2211XUMA1CT
Base Product Number: TLE5309
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - TLE5309DE2211XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
TLE5309DE2211XUMA1
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring TLE5309DE2211XUMA1
POSITION&CURRENT SENSORS

POSITION&CURRENT SENSORS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number TLE5309DE2211XUMA1CT-ND 1336658-TLE5309DE2211XUMA1 TLE5309DE2211XUMA1
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
 - 7753877 - RS Components, Ltd.
RS Components, Ltd.
View Details
Distance image sensors - S15452-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details