Infineon Technologies AG Position Sensors - Angle, Linear Position Measuring - TLE5012BDE1200XUMA1 TLE5012BDE1200XUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 899897-TLE5012BDE120 0XUMA1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing Package: 16-TSSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLE5012 Categories: Sensors Case / Package: PG-TDSO-16 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE5012BDE1200XUMA1T R, TLE5012BDE1200XUMA1D KR, TLE5012BDE1200XUMA1C T, TLE5012BDE1200XUMA1- ND, SP001205296
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 899897-TLE5012BDE120 0XUMA1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing Package: 16-TSSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLE5012 Categories: Sensors Case / Package: PG-TDSO-16 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE5012BDE1200XUMA1T R, TLE5012BDE1200XUMA1D KR, TLE5012BDE1200XUMA1C T, TLE5012BDE1200XUMA1- ND, SP001205296
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - TLE5012BDE1200XUMA1 - 899897-TLE5012BDE1200XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - TLE5012BDE1200XUMA1
899897-TLE5012BDE1200XUMA1
Position Sensors - Angle, Linear Position Measuring - TLE5012BDE1200XUMA1 899897-TLE5012BDE1200XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 899897-TLE5012BDE120 0XUMA1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing Package: 16-TSSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLE5012 Categories: Sensors Case / Package: PG-TDSO-16 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE5012BDE1200XUMA1T R, TLE5012BDE1200XUMA1D KR, TLE5012BDE1200XUMA1C T, TLE5012BDE1200XUMA1- ND, SP001205296

Manufacturer: Infineon Technologies
Win Source Part Number: 899897-TLE5012BDE1200XUMA1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Package: 16-TSSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLE5012
Categories: Sensors
Case / Package: PG-TDSO-16
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE5012BDE1200XUMA1TR, TLE5012BDE1200XUMA1DKR, TLE5012BDE1200XUMA1CT, TLE5012BDE1200XUMA1-ND, SP001205296

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5012BDE1200XUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5012BDE1200XUMA1CT-ND
Angle, Linear Position Measuring TLE5012BDE1200XUMA1CT-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5012BDE1200XUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5012BDE1200XUMA1DKR-ND
Angle, Linear Position Measuring TLE5012BDE1200XUMA1DKR-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5012BDE1200XUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5012BDE1200XUMA1TR-ND
Angle, Linear Position Measuring TLE5012BDE1200XUMA1TR-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - TLE5012BDE1200XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
TLE5012BDE1200XUMA1
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring TLE5012BDE1200XUMA1
SPEED SENSORS 16TDSO

SPEED SENSORS 16TDSO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 899897-TLE5012BDE1200XUMA1 TLE5012BDE1200XUMA1CT-ND TLE5012BDE1200XUMA1
Product Name Position Sensors - Angle, Linear Position Measuring - TLE5012BDE1200XUMA1 Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Laser Triangulation Sensor - RF603 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details
Position, Proximity, Speed (Modules) - Z5612-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details