Vishay Intertechnology, Inc. Angle, Linear Position Measuring UIPMA250I472XCB

Description
Resistive Sensor Linear Position Flexible Membrane - Linear Wire Leads
Request a Quote Datasheet
Description
Resistive Sensor Linear Position Flexible Membrane - Linear Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 716-1191-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
716-1191-ND
Angle, Linear Position Measuring 716-1191-ND
Resistive Sensor Linear Position Flexible Membrane - Linear Wire Leads

Resistive Sensor Linear Position Flexible Membrane - Linear Wire Leads

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - UIPMA250I472XCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
UIPMA250I472XCB
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring UIPMA250I472XCB
SENSOR LINEAR 250MM WIRE LEAD

SENSOR LINEAR 250MM WIRE LEAD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 716-1191-ND UIPMA250I472XCB
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature 14 to 122 F (-10 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

CDS18 20000 Mechanical -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 787 inch (20000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details