Infineon Technologies AG Angle, Linear Position Measuring TLE5009E2000FUMA1

Description
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Request a Quote Datasheet
Description
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - TLE5009E2000FUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5009E2000FUMA1DKR-ND
Angle, Linear Position Measuring TLE5009E2000FUMA1DKR-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5009E2000FUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5009E2000FUMA1TR-ND
Angle, Linear Position Measuring TLE5009E2000FUMA1TR-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5009E2000FUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5009E2000FUMA1CT-ND
Angle, Linear Position Measuring TLE5009E2000FUMA1CT-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Position Sensors - Angle, Linear Position Measuring - TLE5009E2000FUMA1 - 796978-TLE5009E2000FUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - TLE5009E2000FUMA1
796978-TLE5009E2000FUMA1
Position Sensors - Angle, Linear Position Measuring - TLE5009E2000FUMA1 796978-TLE5009E2000FUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 796978-TLE5009E2000F UMA1 Series: Automotive, AEC-Q100 Termination Style: SMD (SMT) Tab Operating Temperature Range: -40°C ~ 150°C Mounting: SMD Technology: Magnetoresistive Operating Supply Voltage: 4.5 V ~ 5.5 V Output: Analog Voltage Actuator Type: External Magnet Not Included For Measuring: Angle Family Name: TLE5009E2000FUMA1 Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous Categories: Sensors, Transducers ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 796978-TLE5009E2000FUMA1
Series: Automotive, AEC-Q100
Termination Style: SMD (SMT) Tab
Operating Temperature Range: -40°C ~ 150°C
Mounting: SMD
Technology: Magnetoresistive
Operating Supply Voltage: 4.5 V ~ 5.5 V
Output: Analog Voltage
Actuator Type: External Magnet Not Included
For Measuring: Angle
Family Name: TLE5009E2000FUMA1
Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous
Categories: Sensors, Transducers
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5009E2000FUMA1 - ODG (Origin Data Global)
Shenzhen, China
Angle, Linear Position Measuring
TLE5009E2000FUMA1
Angle, Linear Position Measuring TLE5009E2000FUMA1
SENSOR ANGLE 360DEG SMD

SENSOR ANGLE 360DEG SMD

Supplier's Site Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - TLE5009E2000FUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
TLE5009E2000FUMA1
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring TLE5009E2000FUMA1
SENSOR ANGLE 360DEG SMD

SENSOR ANGLE 360DEG SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number TLE5009E2000FUMA1DKR-ND 796978-TLE5009E2000FUMA1 TLE5009E2000FUMA1 TLE5009E2000FUMA1
Product Name Angle, Linear Position Measuring Position Sensors - Angle, Linear Position Measuring - TLE5009E2000FUMA1 Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch Optical Linear Encoder LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Tooth Detecting Speed Sensor Sip-4; Hall Effect Type Allegro Microsystems - 07X1276 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details