Infineon Technologies AG Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring TLE5009E1000FUMA1

Description
Win Source Part Number: 1025057-TLE5009E1000 FUMA1 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: Automotive, AEC-Q100 Termination Style: Gull Wing Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Magnetoresistive Output Signal: Cosine, Sine Output: Analog Voltage Actuator Type: External Magnet, Not Included For Measuring: Angle Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8 Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): MPXAZ4100A6U; 2SMPP-02TLE5009 E1000; TLE5009-E1000; TLE5009E1000; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP000912764,TLE5009E 1000FUMA1CT,TLE5009E 1000FUMA1TR,IFEINFTL E5009E1000FUMA1,2156 -TLE5009E1000FUMA1,T LE5009E1000FUMA1DKR Base Product Number: TLE5009
Request a Quote Datasheet
Description
Win Source Part Number: 1025057-TLE5009E1000 FUMA1 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: Automotive, AEC-Q100 Termination Style: Gull Wing Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Magnetoresistive Output Signal: Cosine, Sine Output: Analog Voltage Actuator Type: External Magnet, Not Included For Measuring: Angle Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8 Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): MPXAZ4100A6U; 2SMPP-02TLE5009 E1000; TLE5009-E1000; TLE5009E1000; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP000912764,TLE5009E 1000FUMA1CT,TLE5009E 1000FUMA1TR,IFEINFTL E5009E1000FUMA1,2156 -TLE5009E1000FUMA1,T LE5009E1000FUMA1DKR Base Product Number: TLE5009
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1025057-TLE5009E1000FUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1025057-TLE5009E1000FUMA1
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1025057-TLE5009E1000FUMA1
Win Source Part Number: 1025057-TLE5009E1000 FUMA1 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: Automotive, AEC-Q100 Termination Style: Gull Wing Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Magnetoresistive Output Signal: Cosine, Sine Output: Analog Voltage Actuator Type: External Magnet, Not Included For Measuring: Angle Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8 Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): MPXAZ4100A6U; 2SMPP-02TLE5009 E1000; TLE5009-E1000; TLE5009E1000; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP000912764,TLE5009E 1000FUMA1CT,TLE5009E 1000FUMA1TR,IFEINFTL E5009E1000FUMA1,2156 -TLE5009E1000FUMA1,T LE5009E1000FUMA1DKR Base Product Number: TLE5009

Win Source Part Number: 1025057-TLE5009E1000FUMA1
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Series: Automotive, AEC-Q100
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Magnetoresistive
Output Signal: Cosine, Sine
Output: Analog Voltage
Actuator Type: External Magnet, Not Included
For Measuring: Angle
Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): MPXAZ4100A6U; 2SMPP-02TLE5009 E1000; TLE5009-E1000; TLE5009E1000;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP000912764,TLE5009E1000FUMA1CT,TLE5009E1000FUMA1TR,IFEINFTLE5009E1000FUMA1,2156-TLE5009E1000FUMA1,TLE5009E1000FUMA1DKR
Base Product Number: TLE5009

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5009E1000FUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5009E1000FUMA1CT-ND
Angle, Linear Position Measuring TLE5009E1000FUMA1CT-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5009E1000FUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5009E1000FUMA1TR-ND
Angle, Linear Position Measuring TLE5009E1000FUMA1TR-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5009E1000FUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5009E1000FUMA1DKR-ND
Angle, Linear Position Measuring TLE5009E1000FUMA1DKR-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - TLE5009E1000FUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
TLE5009E1000FUMA1
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring TLE5009E1000FUMA1
SENSOR ANGLE 360DEG SMD

SENSOR ANGLE 360DEG SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 1025057-TLE5009E1000FUMA1 TLE5009E1000FUMA1CT-ND TLE5009E1000FUMA1
Product Name Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL037 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0630 inch (1.6 mm)
Repeatability 0.0161 mils (0.4100 µm)
View Details
Spindle Growth System - eddyNCDT SGS4701 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Rectangular
Measurement Range 0.0098 to 0.0197 inch (0.2500 to 0.5000 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details