Vishay Intertechnology, Inc. Angle, Linear Position Measuring UIPMA050I472XCB

Description
Resistive Sensor Linear Position Flexible Membrane - Linear Wire Leads
Request a Quote Datasheet
Description
Resistive Sensor Linear Position Flexible Membrane - Linear Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 716-1189-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
716-1189-ND
Angle, Linear Position Measuring 716-1189-ND
Resistive Sensor Linear Position Flexible Membrane - Linear Wire Leads

Resistive Sensor Linear Position Flexible Membrane - Linear Wire Leads

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - UIPMA050I472XCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
UIPMA050I472XCB
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring UIPMA050I472XCB
SENSOR LINEAR 50MM WIRE LEADS

SENSOR LINEAR 50MM WIRE LEADS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 716-1189-ND UIPMA050I472XCB
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature 14 to 122 F (-10 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
 - A1363LKTTH-1-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details