Infineon Technologies AG Position Sensors - Angle, Linear Position Measuring - TLE5012BE1000XUMA1 TLE5012BE1000XUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 796980-TLE5012BE1000 XUMA1 Termination Style: SMD (SMT) Tab Operating Temperature Range: -40°C ~ 150°C Mounting: SMD Technology: Magnetoresistive Operating Supply Voltage: 3 V ~ 5.5 V Output: Wheatstone Bridge Actuator Type: External Magnet Not Included For Measuring: Angle Family Name: TLE5012 Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous Categories: Sensors, Transducers Alternative Parts (Cross-Reference): AS5600-ASOM; AS5601-ASOM; AS5601-ASOT; AS5600-ASOT; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 796980-TLE5012BE1000 XUMA1 Termination Style: SMD (SMT) Tab Operating Temperature Range: -40°C ~ 150°C Mounting: SMD Technology: Magnetoresistive Operating Supply Voltage: 3 V ~ 5.5 V Output: Wheatstone Bridge Actuator Type: External Magnet Not Included For Measuring: Angle Family Name: TLE5012 Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous Categories: Sensors, Transducers Alternative Parts (Cross-Reference): AS5600-ASOM; AS5601-ASOM; AS5601-ASOT; AS5600-ASOT; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - TLE5012BE1000XUMA1 - 796980-TLE5012BE1000XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - TLE5012BE1000XUMA1
796980-TLE5012BE1000XUMA1
Position Sensors - Angle, Linear Position Measuring - TLE5012BE1000XUMA1 796980-TLE5012BE1000XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 796980-TLE5012BE1000 XUMA1 Termination Style: SMD (SMT) Tab Operating Temperature Range: -40°C ~ 150°C Mounting: SMD Technology: Magnetoresistive Operating Supply Voltage: 3 V ~ 5.5 V Output: Wheatstone Bridge Actuator Type: External Magnet Not Included For Measuring: Angle Family Name: TLE5012 Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous Categories: Sensors, Transducers Alternative Parts (Cross-Reference): AS5600-ASOM; AS5601-ASOM; AS5601-ASOT; AS5600-ASOT; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 796980-TLE5012BE1000XUMA1
Termination Style: SMD (SMT) Tab
Operating Temperature Range: -40°C ~ 150°C
Mounting: SMD
Technology: Magnetoresistive
Operating Supply Voltage: 3 V ~ 5.5 V
Output: Wheatstone Bridge
Actuator Type: External Magnet Not Included
For Measuring: Angle
Family Name: TLE5012
Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): AS5600-ASOM; AS5601-ASOM; AS5601-ASOT; AS5600-ASOT;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5012BE1000XUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5012BE1000XUMA1DKR-ND
Angle, Linear Position Measuring TLE5012BE1000XUMA1DKR-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5012BE1000XUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5012BE1000XUMA1CT-ND
Angle, Linear Position Measuring TLE5012BE1000XUMA1CT-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5012BE1000XUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5012BE1000XUMA1TR-ND
Angle, Linear Position Measuring TLE5012BE1000XUMA1TR-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5012BE1000XUMA1 - ODG (Origin Data Global)
Shenzhen, China
Angle, Linear Position Measuring
TLE5012BE1000XUMA1
Angle, Linear Position Measuring TLE5012BE1000XUMA1
SENSOR ANGLE 360DEG SMD

SENSOR ANGLE 360DEG SMD

Supplier's Site Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - TLE5012BE1000XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
TLE5012BE1000XUMA1
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring TLE5012BE1000XUMA1
SENSOR ANGLE 360DEG SMD

SENSOR ANGLE 360DEG SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 796980-TLE5012BE1000XUMA1 TLE5012BE1000XUMA1DKR-ND TLE5012BE1000XUMA1 TLE5012BE1000XUMA1
Product Name Position Sensors - Angle, Linear Position Measuring - TLE5012BE1000XUMA1 Angle, Linear Position Measuring Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch Optical Linear Encoder LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 98.43 inch (15 to 2500 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Laser Triangulation Sensor - RF600 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 98.43 inch (10 to 2500 mm)
View Details
Z4D-C01 Microphotonic Devices (Micro-displacement Sensor) - Z4D-C01 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details