Honeywell Sensing & IoT Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring SR2C-B4

Description
Win Source Part Number: 1234896-SR2C-B4 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Standard Package: 20 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Honeywell Sensing and Productivity Solutions
Request a Quote Datasheet
Description
Win Source Part Number: 1234896-SR2C-B4 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Standard Package: 20 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Honeywell Sensing and Productivity Solutions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1234896-SR2C-B4 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1234896-SR2C-B4
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1234896-SR2C-B4
Win Source Part Number: 1234896-SR2C-B4 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Standard Package: 20 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Honeywell Sensing and Productivity Solutions

Win Source Part Number: 1234896-SR2C-B4
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Standard Package: 20
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Honeywell Sensing and Productivity Solutions

Buy Now Datasheet
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
SR2C-B4
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring SR2C-B4
SOLID STATE SENSOR

SOLID STATE SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 1234896-SR2C-B4 SR2C-B4
Product Name Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02560412-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details