Manufacturer: Infineon Technologies
Win Source Part Number: 936742-TLE5012BDE920
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Package: 16-TSSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLE5012
Categories: Sensors
Case / Package: PG-TDSO-16
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE5012BDE9200XUMA1-
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
SPEED SENSORS 16TDSO
SPEED SENSORS 16TDSO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Linear Position Sensors | Linear Position Sensors | Linear Position Sensors | Linear Position Sensors |
| Product Number | 936742-TLE5012BDE9200XUMA1 | TLE5012BDE9200XUMA1DKR-ND | TLE5012BDE9200XUMA1 | TLE5012BDE9200XUMA1 |
| Product Name | Position Sensors - Angle, Linear Position Measuring - TLE5012BDE9200XUMA1 | Angle, Linear Position Measuring | Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring | Angle, Linear Position Measuring |
| Sensor Technology | Magnetoresistive Linear Position Sensor/Switch | LVDT Linear Position Sensor | Optical Linear Encoder |