DIODES Incorporated Angle, Linear Position Measuring ZMT31TA

Description
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Request a Quote Datasheet
Description
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - ZMT31TR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
ZMT31TR-ND
Angle, Linear Position Measuring ZMT31TR-ND
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Position Sensors - Angle, Linear Position Measuring - ZMT31TA - 1120145-ZMT31TA - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - ZMT31TA
1120145-ZMT31TA
Position Sensors - Angle, Linear Position Measuring - ZMT31TA 1120145-ZMT31TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120145-ZMT31TA Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Technology: Magnetoresistive Output: Wheatstone Bridge Actuator Type: External Magnet Not Included Resistance (Ohms): 3k For Measuring: Angle Family Name: ZMT31TA Rotation Angle - Electrical, Mechanical: 0° to 360°, Continuous Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 130°C Supply Voltage - Operating: 5V Alternative Parts (Cross-Reference): ZMT31TC; Introduction Date: February 12, 2002 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120145-ZMT31TA
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Technology: Magnetoresistive
Output: Wheatstone Bridge
Actuator Type: External Magnet Not Included
Resistance (Ohms): 3k
For Measuring: Angle
Family Name: ZMT31TA
Rotation Angle - Electrical, Mechanical: 0° to 360°, Continuous
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 130°C
Supply Voltage - Operating: 5V
Alternative Parts (Cross-Reference): ZMT31TC;
Introduction Date: February 12, 2002
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - ZMT31TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
ZMT31TA
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring ZMT31TA
SENSOR ANGLE 360DEG SMD

SENSOR ANGLE 360DEG SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number ZMT31TR-ND 1120145-ZMT31TA ZMT31TA
Product Name Angle, Linear Position Measuring Position Sensors - Angle, Linear Position Measuring - ZMT31TA Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Magnetic Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
 - A1192LLHLT-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
linear-sensors - LT0-IPT00-01250-5G0A-CAW - POSITAL B.V.
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Measurement Range 197 inch (5000 mm)
Accuracy 0.0200 %
View Details