Infineon Technologies AG Angle, Linear Position Measuring TLE5012BE5000XUMA1

Description
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Request a Quote Datasheet
Description
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - TLE5012BE5000XUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5012BE5000XUMA1DKR-ND
Angle, Linear Position Measuring TLE5012BE5000XUMA1DKR-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5012BE5000XUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5012BE5000XUMA1TR-ND
Angle, Linear Position Measuring TLE5012BE5000XUMA1TR-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5012BE5000XUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5012BE5000XUMA1CT-ND
Angle, Linear Position Measuring TLE5012BE5000XUMA1CT-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1336668-TLE5012BE5000XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1336668-TLE5012BE5000XUMA1
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1336668-TLE5012BE5000XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1336668-TLE5012BE500 0XUMA1 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Packaging: Reel - TR Termination Style: Gull Wing Standard Package: 2,500 Mounting: Surface Mount Technology: Magnetoresistive Output Signal: Cosine, Sine Output: Wheatstone Bridge Actuator Type: External Magnet, Not Included For Measuring: Angle Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous Voltage - Supply: 3V ~ 5.5V Supplier Device Package: PG-DSO-8 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE5012BE5000XUMA1TR ,TLE5012BE5000XUMA1D KR,SP001166968,INFIN FTLE5012BE5000XUMA1, TLE5012BE5000XUMA1-N D,TLE5012BE5000XUMA1 CT,2156-TLE5012BE500 0XUMA1 Base Product Number: TLE5012 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1336668-TLE5012BE5000XUMA1
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Packaging: Reel - TR
Termination Style: Gull Wing
Standard Package: 2,500
Mounting: Surface Mount
Technology: Magnetoresistive
Output Signal: Cosine, Sine
Output: Wheatstone Bridge
Actuator Type: External Magnet, Not Included
For Measuring: Angle
Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous
Voltage - Supply: 3V ~ 5.5V
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE5012BE5000XUMA1TR,TLE5012BE5000XUMA1DKR,SP001166968,INFINFTLE5012BE5000XUMA1,TLE5012BE5000XUMA1-ND,TLE5012BE5000XUMA1CT,2156-TLE5012BE5000XUMA1
Base Product Number: TLE5012
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5012BE5000XUMA1 - ODG (Origin Data Global)
Shenzhen, China
Angle, Linear Position Measuring
TLE5012BE5000XUMA1
Angle, Linear Position Measuring TLE5012BE5000XUMA1
SPEED SENSORS 8DSO

SPEED SENSORS 8DSO

Supplier's Site Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - TLE5012BE5000XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
TLE5012BE5000XUMA1
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring TLE5012BE5000XUMA1
SPEED SENSORS 8DSO

SPEED SENSORS 8DSO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number TLE5012BE5000XUMA1DKR-ND 1336668-TLE5012BE5000XUMA1 TLE5012BE5000XUMA1 TLE5012BE5000XUMA1
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch Optical Linear Encoder LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

CD150 Analog Draw Wire -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 236 inch (6000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details