Infineon Technologies AG Angle, Linear Position Measuring TLE5109A16E2210XUMA1

Description
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Request a Quote Datasheet
Description
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - TLE5109A16E2210XUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5109A16E2210XUMA1DKR-ND
Angle, Linear Position Measuring TLE5109A16E2210XUMA1DKR-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5109A16E2210XUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5109A16E2210XUMA1TR-ND
Angle, Linear Position Measuring TLE5109A16E2210XUMA1TR-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5109A16E2210XUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5109A16E2210XUMA1CT-ND
Angle, Linear Position Measuring TLE5109A16E2210XUMA1CT-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Position Sensors - Angle, Linear Position Measuring - TLE5109A16E2210XUMA1 - 936745-TLE5109A16E2210XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - TLE5109A16E2210XUMA1
936745-TLE5109A16E2210XUMA1
Position Sensors - Angle, Linear Position Measuring - TLE5109A16E2210XUMA1 936745-TLE5109A16E2210XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 936745-TLE5109A16E22 10XUMA1 Series: Automotive, AEC-Q100 Features: Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing Package: Reel - TR Package: 16-TSSOP (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: TLE5109 Categories: Sensors Case / Package: PG-TDSO-16-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE5109A16E2210XUMA1 TR, TLE5109A16E2210XUMA1 DKR, SP000956966, TLE5109A16E2210XUMA1 -ND, TLE5109A16E2210XUMA1 CT

Manufacturer: Infineon Technologies
Win Source Part Number: 936745-TLE5109A16E2210XUMA1
Series: Automotive, AEC-Q100
Features: Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Package: Reel - TR
Package: 16-TSSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: TLE5109
Categories: Sensors
Case / Package: PG-TDSO-16-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE5109A16E2210XUMA1TR, TLE5109A16E2210XUMA1DKR, SP000956966, TLE5109A16E2210XUMA1-ND, TLE5109A16E2210XUMA1CT

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - TLE5109A16E2210XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
TLE5109A16E2210XUMA1
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring TLE5109A16E2210XUMA1
IC ANGLE SENSOR 5.0 V

IC ANGLE SENSOR 5.0 V

Supplier's Site
Angle, Linear Position Measuring - TLE5109A16E2210XUMA1 - ODG (Origin Data Global)
Shenzhen, China
Angle, Linear Position Measuring
TLE5109A16E2210XUMA1
Angle, Linear Position Measuring TLE5109A16E2210XUMA1
IC ANGLE SENSOR 5.0 V

IC ANGLE SENSOR 5.0 V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number TLE5109A16E2210XUMA1DKR-ND 936745-TLE5109A16E2210XUMA1 TLE5109A16E2210XUMA1 TLE5109A16E2210XUMA1
Product Name Angle, Linear Position Measuring Position Sensors - Angle, Linear Position Measuring - TLE5109A16E2210XUMA1 Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch LVDT Linear Position Sensor Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 1724-93620902-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details