TDK U.S.A. Corporation Position Sensors - Angle, Linear Position Measuring - TAS2141-AAAB TAS2141-AAAB

Description
Manufacturer: TDK Corporation Win Source Part Number: 899053-TAS2141-AAAB Operating Temperature Range: -40°C ~ 150°C (TA) Features: Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing Package: Reel - TR Mounting: Surface Mount Categories: Sensors Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: 445-175079-6, 445-175079-2, 445-175079-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 899053-TAS2141-AAAB Operating Temperature Range: -40°C ~ 150°C (TA) Features: Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing Package: Reel - TR Mounting: Surface Mount Categories: Sensors Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: 445-175079-6, 445-175079-2, 445-175079-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - TAS2141-AAAB - 899053-TAS2141-AAAB - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - TAS2141-AAAB
899053-TAS2141-AAAB
Position Sensors - Angle, Linear Position Measuring - TAS2141-AAAB 899053-TAS2141-AAAB
Manufacturer: TDK Corporation Win Source Part Number: 899053-TAS2141-AAAB Operating Temperature Range: -40°C ~ 150°C (TA) Features: Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing Package: Reel - TR Mounting: Surface Mount Categories: Sensors Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: 445-175079-6, 445-175079-2, 445-175079-1

Manufacturer: TDK Corporation
Win Source Part Number: 899053-TAS2141-AAAB
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: 445-175079-6, 445-175079-2, 445-175079-1

Buy Now
Angle, Linear Position Measuring - 445-175079-2-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
445-175079-2-ND
Angle, Linear Position Measuring 445-175079-2-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - 445-175079-6-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
445-175079-6-ND
Angle, Linear Position Measuring 445-175079-6-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - 445-175079-1-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
445-175079-1-ND
Angle, Linear Position Measuring 445-175079-1-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - TAS2141-AAAB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
TAS2141-AAAB
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring TAS2141-AAAB
SENSOR ANGLE 360DEG SMD

SENSOR ANGLE 360DEG SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 899053-TAS2141-AAAB 445-175079-2-ND TAS2141-AAAB
Product Name Position Sensors - Angle, Linear Position Measuring - TAS2141-AAAB Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
String Potentiometers - 04-0760-0324 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Open Systems - PTN Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 9.84 inch (25 to 250 mm)
Output Voltage
View Details