Infineon Technologies AG Angle, Linear Position Measuring TLE4959CFXHAMA1

Description
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included PC Pin
Request a Quote Datasheet
Description
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - TLE4959CFXHAMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE4959CFXHAMA1CT-ND
Angle, Linear Position Measuring TLE4959CFXHAMA1CT-ND
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included PC Pin

Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included PC Pin

Buy Now Datasheet
Angle, Linear Position Measuring - TLE4959CFXHAMA1TB-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE4959CFXHAMA1TB-ND
Angle, Linear Position Measuring TLE4959CFXHAMA1TB-ND
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included PC Pin

Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included PC Pin

Buy Now Datasheet
Sensor, Diff Speed And Direction , Sso-3; Hall Effect Type Infineon - 71AC0766 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Diff Speed And Direction , Sso-3; Hall Effect Type Infineon
71AC0766
Sensor, Diff Speed And Direction , Sso-3; Hall Effect Type Infineon 71AC0766
SENSOR, DIFF SPEED AND DIRECTION , SSO-3; Hall Effect Type:Differential Speed and Direction Sensor; Output Current:-; Sensor Case Style:SSO; No. of Pins:3Pins; Supply Voltage Min:4V; Supply Voltage Max:16V; Operating Temperature RoHS Compliant: Yes

SENSOR, DIFF SPEED AND DIRECTION , SSO-3; Hall Effect Type:Differential Speed and Direction Sensor; Output Current:-; Sensor Case Style:SSO; No. of Pins:3Pins; Supply Voltage Min:4V; Supply Voltage Max:16V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - TLE4959CFXHAMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
TLE4959CFXHAMA1
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring TLE4959CFXHAMA1
SENSOR ROTARY PC PIN

SENSOR ROTARY PC PIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number TLE4959CFXHAMA1CT-ND 71AC0766 TLE4959CFXHAMA1
Product Name Angle, Linear Position Measuring Sensor, Diff Speed And Direction , Sso-3; Hall Effect Type Infineon Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYMA - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 118 inch (15 to 3000 mm)
Linearity 0.0250 ±% Full Scale
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Speed and Length Sensor - ISD-5 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Time of Flight Optical Position Sensor
Body Shape Rectangular
Operating Temperature 59 to 122 F (15 to 50 C)
View Details
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details