Honeywell Sensing & IoT SMART Position Sensor, SPS Series, 100° arc configuration, 0° to 100° sensing range, 6 Vdc to 24 Vdc supply voltage, 0.5 Vdc to 4.5 Vdc analog output, magnet actuator included SPS-A100D-HAMS

Description
The Honeywell SMART Arc Position Sensor is one of the most durable, adaptable, lightweight, and non-contact position sensors available, enabling absolute position sensing with enhanced accuracy. This simple, robust, arc position sensor offers an IP69K sealed package, eliminating mechanical failure mechanisms, reducing wear and tear, improving reliability and durability, and minimizing downtime. The SMART Arc Position Sensor is a non-contact sensing solution, providing highly accurate motion control and improving operation efficiency and safety. This Honeywell position sensor utilizes magnetoresistive technology to detect the position of a magnet relative to the sensor in one of two available sensing ranges: 0° to 100° 0° to 180° Why is the SMART Position Sensor smart? SMART means that this is a sensor that can essentially think for itself. SMART Position Sensors provide a self-diagnostics feature and data gathering for enhanced reliability and closed-loop feedback control. These devices use a patented combination of an ASIC (Application-Specifi c Integrated Circuit) and an array of MR (magnetoresistive) sensors to accurately and reliably determine the position of a magnet attached to a moving object so that the object's position can be determined or controlled. The MR array measures the output of the MR sensors mounted along the magnet's direction of travel. The output and the MR sensor sequence determine the nearest pair of MR sensors to the center of the magnet location. The output of these two MR sensors is then used to determine the position of the magnet between them. With this sensor, Honeywell has utilized MR technology through the ASIC at a level never before accomplished. Other configurations are in development.
Request a Quote Datasheet
Description
The Honeywell SMART Arc Position Sensor is one of the most durable, adaptable, lightweight, and non-contact position sensors available, enabling absolute position sensing with enhanced accuracy. This simple, robust, arc position sensor offers an IP69K sealed package, eliminating mechanical failure mechanisms, reducing wear and tear, improving reliability and durability, and minimizing downtime. The SMART Arc Position Sensor is a non-contact sensing solution, providing highly accurate motion control and improving operation efficiency and safety. This Honeywell position sensor utilizes magnetoresistive technology to detect the position of a magnet relative to the sensor in one of two available sensing ranges: 0° to 100° 0° to 180° Why is the SMART Position Sensor smart? SMART means that this is a sensor that can essentially think for itself. SMART Position Sensors provide a self-diagnostics feature and data gathering for enhanced reliability and closed-loop feedback control. These devices use a patented combination of an ASIC (Application-Specifi c Integrated Circuit) and an array of MR (magnetoresistive) sensors to accurately and reliably determine the position of a magnet attached to a moving object so that the object's position can be determined or controlled. The MR array measures the output of the MR sensors mounted along the magnet's direction of travel. The output and the MR sensor sequence determine the nearest pair of MR sensors to the center of the magnet location. The output of these two MR sensors is then used to determine the position of the magnet between them. With this sensor, Honeywell has utilized MR technology through the ASIC at a level never before accomplished. Other configurations are in development.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMART Position Sensor, SPS Series, 100° arc configuration, 0° to 100° sensing range, 6 Vdc to 24 Vdc supply voltage, 0.5 Vdc to 4.5 Vdc analog output, magnet actuator included - SPS-A100D-HAMS - Honeywell Sensing & IoT
Fort Mill, SC, United States
SMART Position Sensor, SPS Series, 100° arc configuration, 0° to 100° sensing range, 6 Vdc to 24 Vdc supply voltage, 0.5 Vdc to 4.5 Vdc analog output, magnet actuator included
SPS-A100D-HAMS
SMART Position Sensor, SPS Series, 100° arc configuration, 0° to 100° sensing range, 6 Vdc to 24 Vdc supply voltage, 0.5 Vdc to 4.5 Vdc analog output, magnet actuator included SPS-A100D-HAMS
The Honeywell SMART Arc Position Sensor is one of the most durable, adaptable, lightweight, and non-contact position sensors available, enabling absolute position sensing with enhanced accuracy. This simple, robust, arc position sensor offers an IP69K sealed package, eliminating mechanical failure mechanisms, reducing wear and tear, improving reliability and durability, and minimizing downtime. The SMART Arc Position Sensor is a non-contact sensing solution, providing highly accurate motion control and improving operation efficiency and safety. This Honeywell position sensor utilizes magnetoresistive technology to detect the position of a magnet relative to the sensor in one of two available sensing ranges: 0° to 100° 0° to 180° Why is the SMART Position Sensor smart? SMART means that this is a sensor that can essentially think for itself. SMART Position Sensors provide a self-diagnostics feature and data gathering for enhanced reliability and closed-loop feedback control. These devices use a patented combination of an ASIC (Application-Specifi c Integrated Circuit) and an array of MR (magnetoresistive) sensors to accurately and reliably determine the position of a magnet attached to a moving object so that the object's position can be determined or controlled. The MR array measures the output of the MR sensors mounted along the magnet's direction of travel. The output and the MR sensor sequence determine the nearest pair of MR sensors to the center of the magnet location. The output of these two MR sensors is then used to determine the position of the magnet between them. With this sensor, Honeywell has utilized MR technology through the ASIC at a level never before accomplished. Other configurations are in development.

The Honeywell SMART Arc Position Sensor is one of the most durable, adaptable, lightweight, and non-contact position sensors available, enabling absolute position sensing with enhanced accuracy. This simple, robust, arc position sensor offers an IP69K sealed package, eliminating mechanical failure mechanisms, reducing wear and tear, improving reliability and durability, and minimizing downtime.

The SMART Arc Position Sensor is a non-contact sensing solution, providing highly accurate motion control and improving operation efficiency and safety. This Honeywell position sensor utilizes magnetoresistive technology to detect the position of a magnet relative to the sensor in one of two available sensing ranges:

  • 0° to 100°
  • 0° to 180°

Why is the SMART Position Sensor smart? SMART means that this is a sensor that can essentially think for itself. SMART Position Sensors provide a self-diagnostics feature and data gathering for enhanced reliability and closed-loop feedback control.

These devices use a patented combination of an ASIC (Application-Specific Integrated Circuit) and an array of MR (magnetoresistive) sensors to accurately and reliably determine the position of a magnet attached to a moving object so that the object's position can be determined or controlled.

The MR array measures the output of the MR sensors mounted along the magnet's direction of travel. The output and the MR sensor sequence determine the nearest pair of MR sensors to the center of the magnet location. The output of these two MR sensors is then used to determine the position of the magnet between them.

With this sensor, Honeywell has utilized MR technology through the ASIC at a level never before accomplished.

Other configurations are in development.

Supplier's Site Datasheet
Angle, Linear Position Measuring - 480-3329-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
480-3329-ND
Angle, Linear Position Measuring 480-3329-ND
Magnetoresistive Sensor Angle External Magnet, Included Connector

Magnetoresistive Sensor Angle External Magnet, Included Connector

Buy Now Datasheet
Motion & Position Sensors - SPS-A100D-HAMS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Motion & Position Sensors
SPS-A100D-HAMS
Motion & Position Sensors SPS-A100D-HAMS
Transportation Position

Transportation Position

Buy Now
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1234892-SPS-A100D-HAMS - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1234892-SPS-A100D-HAMS
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1234892-SPS-A100D-HAMS
Win Source Part Number: 1234892-SPS-A100D-HA MS Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: SPS Termination Style: Connector Standard Package: 5 Technology: Magnetoresistive Output: Analog Voltage Actuator Type: External Magnet, Included For Measuring: Angle Linearity: ±0.4% Rotation Angle - Electrical, Mechanical: 0° ~ 100° Voltage - Supply: 6V ~ 24V Mounting Type: Chassis Mount Package / Case: Arch, 100° Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.4500 Mfr: Honeywell Sensing and Productivity Solutions Other Names: 480-3329,SPSA100DHAM S Base Product Number: SPS-A100

Win Source Part Number: 1234892-SPS-A100D-HAMS
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Series: SPS
Termination Style: Connector
Standard Package: 5
Technology: Magnetoresistive
Output: Analog Voltage
Actuator Type: External Magnet, Included
For Measuring: Angle
Linearity: ±0.4%
Rotation Angle - Electrical, Mechanical: 0° ~ 100°
Voltage - Supply: 6V ~ 24V
Mounting Type: Chassis Mount
Package / Case: Arch, 100°
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.4500
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 480-3329,SPSA100DHAMS
Base Product Number: SPS-A100

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - SPS-A100D-HAMS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
SPS-A100D-HAMS
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring SPS-A100D-HAMS
SENSOR ANGLE 100DEG CONNECTOR

SENSOR ANGLE 100DEG CONNECTOR

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey Powell Electronics, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number SPS-A100D-HAMS 480-3329-ND SPS-A100D-HAMS 1234892-SPS-A100D-HAMS SPS-A100D-HAMS
Product Name SMART Position Sensor, SPS Series, 100° arc configuration, 0° to 100° sensing range, 6 Vdc to 24 Vdc supply voltage, 0.5 Vdc to 4.5 Vdc analog output, magnet actuator included Angle, Linear Position Measuring Motion & Position Sensors Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch Magnetoresistive Linear Position Sensor/Switch LVDT Linear Position Sensor
Linearity 0.4000 ±% Full Scale
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYGS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 118 inch (15 to 3000 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
linear-sensors - LT0-IPH00-03150-5G0A-5RW - POSITAL B.V.
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Measurement Range 197 inch (5000 mm)
Accuracy 0.0200 %
View Details