Murata Electronics Angle, Linear Position Measuring SV01A103AEA01B00

Description
Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab
Request a Quote Datasheet
Description
Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 490-2400-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
490-2400-ND
Angle, Linear Position Measuring 490-2400-ND
Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab

Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1234889-SV01A103AEA01B00 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1234889-SV01A103AEA01B00
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1234889-SV01A103AEA01B00
Win Source Part Number: 1234889-SV01A103AEA0 1B00 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: SV01 Termination Style: SMD (SMT) Tab Package: Bulk Standard Package: 50 Mounting: SMD (SMT) Technology: Resistive Output: Analog Voltage Actuator Type: Hole for Shaft Resistance Tolerance: ±30% Resistance: 10 kOhms For Measuring: Rotary Position Linearity: ±2% Rotation Angle - Electrical, Mechanical: 0° ~ 333.3°, Continuous Package / Case: 4-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Murata Electronics Other Names: PVS1A103A01B00,490-2 400 Base Product Number: SV01A103 Product Status: Obsolete

Win Source Part Number: 1234889-SV01A103AEA01B00
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Series: SV01
Termination Style: SMD (SMT) Tab
Package: Bulk
Standard Package: 50
Mounting: SMD (SMT)
Technology: Resistive
Output: Analog Voltage
Actuator Type: Hole for Shaft
Resistance Tolerance: ±30%
Resistance: 10 kOhms
For Measuring: Rotary Position
Linearity: ±2%
Rotation Angle - Electrical, Mechanical: 0° ~ 333.3°, Continuous
Package / Case: 4-SMD, Gull Wing
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Murata Electronics
Other Names: PVS1A103A01B00,490-2400
Base Product Number: SV01A103
Product Status: Obsolete

Buy Now Datasheet
Angle, Linear Position Measuring - SV01A103AEA01B00 - ODG (Origin Data Global)
Shenzhen, China
Angle, Linear Position Measuring
SV01A103AEA01B00
Angle, Linear Position Measuring SV01A103AEA01B00
SENSOR ROTARY 333.3DEG SMD

SENSOR ROTARY 333.3DEG SMD

Supplier's Site Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - SV01A103AEA01B00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
SV01A103AEA01B00
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring SV01A103AEA01B00
SENSOR ROTARY 333.3DEG SMD

SENSOR ROTARY 333.3DEG SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 490-2400-ND 1234889-SV01A103AEA01B00 SV01A103AEA01B00 SV01A103AEA01B00
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details
Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details