Vishay Intertechnology, Inc. Angle, Linear Position Measuring UIPMA150I472XCB

Description
Resistive Sensor Linear Position Flexible Membrane - Linear Wire Leads
Request a Quote Datasheet
Description
Resistive Sensor Linear Position Flexible Membrane - Linear Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 716-1190-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
716-1190-ND
Angle, Linear Position Measuring 716-1190-ND
Resistive Sensor Linear Position Flexible Membrane - Linear Wire Leads

Resistive Sensor Linear Position Flexible Membrane - Linear Wire Leads

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - UIPMA150I472XCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
UIPMA150I472XCB
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring UIPMA150I472XCB
SENSOR LINEAR 150MM WIRE LEAD

SENSOR LINEAR 150MM WIRE LEAD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 716-1190-ND UIPMA150I472XCB
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature 14 to 122 F (-10 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
DCWL Submersible LVDT Displacement Transducer . Supply 6..18V, Output ±2.2V - DCWL8000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87 inch (200 mm)
View Details
Linear Rod Type - LWH Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 2.95 to 35.43 inch (75 to 900 mm)
Output Voltage
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details