Infineon Technologies AG Position Sensors - Angle, Linear Position Measuring - TLE5009E2010FUMA1 TLE5009E2010FUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 796979-TLE5009E2010F UMA1 Series: Automotive, AEC-Q100 Termination Style: Solder Tab Operating Temperature Range: -40°C ~ 150°C Mounting: SMD Technology: Magnetoresistive Operating Supply Voltage: 4.5 V ~ 5.5 V Output: Analog Voltage Actuator Type: External Magnet Included For Measuring: Angle Family Name: TLE5009E2010FUMA1 Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous Categories: Sensors, Transducers ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 796979-TLE5009E2010F UMA1 Series: Automotive, AEC-Q100 Termination Style: Solder Tab Operating Temperature Range: -40°C ~ 150°C Mounting: SMD Technology: Magnetoresistive Operating Supply Voltage: 4.5 V ~ 5.5 V Output: Analog Voltage Actuator Type: External Magnet Included For Measuring: Angle Family Name: TLE5009E2010FUMA1 Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous Categories: Sensors, Transducers ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - TLE5009E2010FUMA1 - 796979-TLE5009E2010FUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - TLE5009E2010FUMA1
796979-TLE5009E2010FUMA1
Position Sensors - Angle, Linear Position Measuring - TLE5009E2010FUMA1 796979-TLE5009E2010FUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 796979-TLE5009E2010F UMA1 Series: Automotive, AEC-Q100 Termination Style: Solder Tab Operating Temperature Range: -40°C ~ 150°C Mounting: SMD Technology: Magnetoresistive Operating Supply Voltage: 4.5 V ~ 5.5 V Output: Analog Voltage Actuator Type: External Magnet Included For Measuring: Angle Family Name: TLE5009E2010FUMA1 Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous Categories: Sensors, Transducers ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 796979-TLE5009E2010FUMA1
Series: Automotive, AEC-Q100
Termination Style: Solder Tab
Operating Temperature Range: -40°C ~ 150°C
Mounting: SMD
Technology: Magnetoresistive
Operating Supply Voltage: 4.5 V ~ 5.5 V
Output: Analog Voltage
Actuator Type: External Magnet Included
For Measuring: Angle
Family Name: TLE5009E2010FUMA1
Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous
Categories: Sensors, Transducers
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5009E2010FUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5009E2010FUMA1CT-ND
Angle, Linear Position Measuring TLE5009E2010FUMA1CT-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5009E2010FUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5009E2010FUMA1DKR-ND
Angle, Linear Position Measuring TLE5009E2010FUMA1DKR-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5009E2010FUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5009E2010FUMA1TR-ND
Angle, Linear Position Measuring TLE5009E2010FUMA1TR-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5009E2010FUMA1 - ODG (Origin Data Global)
Shenzhen, China
Angle, Linear Position Measuring
TLE5009E2010FUMA1
Angle, Linear Position Measuring TLE5009E2010FUMA1
SENSOR ANGLE 360DEG SOLDER TAB

SENSOR ANGLE 360DEG SOLDER TAB

Supplier's Site Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - TLE5009E2010FUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
TLE5009E2010FUMA1
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring TLE5009E2010FUMA1
SENSOR ANGLE 360DEG SOLDER TAB

SENSOR ANGLE 360DEG SOLDER TAB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 796979-TLE5009E2010FUMA1 TLE5009E2010FUMA1CT-ND TLE5009E2010FUMA1 TLE5009E2010FUMA1
Product Name Position Sensors - Angle, Linear Position Measuring - TLE5009E2010FUMA1 Angle, Linear Position Measuring Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch Optical Linear Encoder LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
Reed/Hall-Effect/Magnetic Switch - 211054654 - Radwell International
Specs
Sensor Technology Hall Effect Position Sensor
View Details
linear-sensors - LD0-CAA1B-1213-3D00-2RW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical; Threaded Barrel; Rectangular
Measurement Range 118 inch (3000 mm)
View Details