DIODES Incorporated Position Sensors - Angle, Linear Position Measuring - ZMT32TA ZMT32TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 214706-ZMT32TA Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Technology: Magnetoresistive Output: Wheatstone Bridge Actuator Type: External Magnet Not Included Resistance (Ohms): 3k For Measuring: Angle Rotation Angle - Electrical, Mechanical: 0° to 180° Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 160°C Supply Voltage - Operating: 5 V to 8.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 214706-ZMT32TA Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Technology: Magnetoresistive Output: Wheatstone Bridge Actuator Type: External Magnet Not Included Resistance (Ohms): 3k For Measuring: Angle Rotation Angle - Electrical, Mechanical: 0° to 180° Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 160°C Supply Voltage - Operating: 5 V to 8.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - ZMT32TA - 214706-ZMT32TA - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - ZMT32TA
214706-ZMT32TA
Position Sensors - Angle, Linear Position Measuring - ZMT32TA 214706-ZMT32TA
Manufacturer: Diodes Incorporated Win Source Part Number: 214706-ZMT32TA Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Technology: Magnetoresistive Output: Wheatstone Bridge Actuator Type: External Magnet Not Included Resistance (Ohms): 3k For Measuring: Angle Rotation Angle - Electrical, Mechanical: 0° to 180° Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 160°C Supply Voltage - Operating: 5 V to 8.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 214706-ZMT32TA
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Technology: Magnetoresistive
Output: Wheatstone Bridge
Actuator Type: External Magnet Not Included
Resistance (Ohms): 3k
For Measuring: Angle
Rotation Angle - Electrical, Mechanical: 0° to 180°
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 160°C
Supply Voltage - Operating: 5 V to 8.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Angle, Linear Position Measuring - ZMT32TADI-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
ZMT32TADI-ND
Angle, Linear Position Measuring ZMT32TADI-ND
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - ZMT32TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
ZMT32TA
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring ZMT32TA
SENSOR ANGLE 180DEG SMD

SENSOR ANGLE 180DEG SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 214706-ZMT32TA ZMT32TADI-ND ZMT32TA
Product Name Position Sensors - Angle, Linear Position Measuring - ZMT32TA Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Interferometric Laser Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Continuous-Time Switch Unipolar Switch - A1101ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
linear-sensors - LD0-CAA1B-1212-3F30-H2M - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 118 inch (3000 mm)
View Details