Manufacturer: Infineon Technologies
Win Source Part Number: 899896-TLE5009A16DE2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Package: 16-TSSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLE5009
Categories: Sensors
Case / Package: PG-TDSO-16
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE5009A16DE2210XUMA
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
SENSOR ANGLE 360DEG SMD
SENSOR ANGLE 360DEG SMD
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Linear Position Sensors | Linear Position Sensors | Linear Position Sensors | Linear Position Sensors |
| Product Number | 899896-TLE5009A16DE2210XUMA1 | TLE5009A16DE2210XUMA1TR-ND | TLE5009A16DE2210XUMA1 | TLE5009A16DE2210XUMA1 |
| Product Name | Position Sensors - Angle, Linear Position Measuring - TLE5009A16DE2210XUMA1 | Angle, Linear Position Measuring | Angle, Linear Position Measuring | Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring |
| Sensor Technology | Magnetoresistive Linear Position Sensor/Switch | Optical Linear Encoder | LVDT Linear Position Sensor |