CURRENT SENSOR IC, SOT-23-5; Quiescent Current:-; Bandwidth:-; Sensor Case Style:SOT; No. of Pins:5Pins; Supply Voltage Min:-5V; Supply Voltage Max:20.8V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 92Y9246 |
| Product Name | Current Sensor Ic, Sot-23-5; Quiescent Current Infineon |
| Operating Temperature | -40 F (-40 C) |