Infineon Technologies AG Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management IR2175SPBF

Description
IC CURRENT SENSE 0.5% 8SOIC
Datasheet
Description
IC CURRENT SENSE 0.5% 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - IR2175SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
IR2175SPBF
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management IR2175SPBF
IC CURRENT SENSE 0.5% 8SOIC

IC CURRENT SENSE 0.5% 8SOIC

Supplier's Site
Motor Driver, -40 To 125Deg C; Motor Type Infineon - 39AH8982 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 125Deg C; Motor Type Infineon
39AH8982
Motor Driver, -40 To 125Deg C; Motor Type Infineon 39AH8982
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:-; No. of Outputs:1Outputs; Output Current:-; Output Voltage:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:9.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

MOTOR DRIVER, -40 TO 125DEG C; Motor Type:-; No. of Outputs:1Outputs; Output Current:-; Output Voltage:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:9.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number IR2175SPBF 39AH8982
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management Motor Driver, -40 To 125Deg C; Motor Type Infineon
Mounting / Configuration Printed Circuit Board
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548322-1 - TE Connectivity
Specs
Current 600 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers