The XENSIVTM TLI5570-AE35E1-E000 is a high-precision miniature coreless magnetic sensor for AC and DC measurement. Our revolutionary and robust, highly linear monolithic TMR (tunnel magnetoresistance) technology enables accurate current measurement. With a bandwidth of a more than >1.1MHz, this sensor provides a non-amplified high-speed differential analog output signal to be directly connected to replacing shunts.
Summary of Features
Accurate AC & DC current sensing
Stable sensitivity over temperature
Galvanically isolated measurement
Contactless current sensing up to >1kA
From 1V and 5V supply voltage
>1.1MHz bandwidth
Ultra-low noise analog out
Temperature range -40°C to +125°C
Magnetic measurement range ±35mT
Benefits
Cost-efficient TMR current sensor
Shunt replacement
Isolated current measurement
Small design footprint
Wide range of applications
Highly robust system design
Reduced power losses
Lowest parasitic inductance
The XENSIVTM TLI5570-AE35E1-E000 is a high-precision miniature coreless magnetic sensor for AC and DC measurement. Our revolutionary and robust, highly linear monolithic TMR (tunnel magnetoresistance) technology enables accurate current measurement. With a bandwidth of a more than >1.1MHz, this sensor provides a non-amplified high-speed differential analog output signal to be directly connected to replacing shunts.
Summary of Features
- Accurate AC & DC current sensing
- Stable sensitivity over temperature
- Galvanically isolated measurement
- Contactless current sensing up to >1kA
- From 1V and 5V supply voltage
- >1.1MHz bandwidth
- Ultra-low noise analog out
- Temperature range -40°C to +125°C
- Magnetic measurement range ±35mT
Benefits
- Cost-efficient TMR current sensor
- Shunt replacement
- Isolated current measurement
- Small design footprint
- Wide range of applications
- Highly robust system design
- Reduced power losses
- Lowest parasitic inductance