XENSIV™ - TLE4971-A120N5-E0001 high precision coreless current sensor with analog interface and dual fast over-current detection outputs
The Infineon XENSIV TLE4971-A120N5-E0001 is a new automotive qualified pre-programmed 120A sensor. It serves the unique ±120A measurement rage, the highest for current sensors with integrated current rail in a small SMD body. Due to the coreless magnetic current sensing principle, saturation or hysteresis effects commonly known from sensors using flux concentration techniques are avoided. The analog interface and two dedicated fast over-current detection pins with a reaction time of less than 1µs ensures a safe operation of systems.
Infineon's well-established and robust Hall technology enables accurate and highly linear measurement of AC and DC currents with a full measurement range up to ±120A full scale range. All negative effects (saturation, hysteresis) commonly known from sensors using flux concentration techniques are avoided.
The digitally assisted analog concept of TLE4971 offers superior stability over temperature and lifetime thanks to the proprietary digital stress and temperature compensation. The differential measurement principle allows great stray field suppression for operation in harsh environments up to 125°C.
We offer two derivatives:
TLE4971-A120N5-U-E00
01 with 120A measurement range, UL certified device
TLE4971-A120N5-E0001 with 120A measurement range
Summary of Features
Integrated current rail with typical 220µΩ insertion resistance enables ultra-low power loss
SMD package with very small form factor, 8x8mm for easy integration and board area saving
Single supply voltage, 3.1V to 3.5V
Highly accurate, scalable, DC & AC current sensing
Typical bandwidth of 210kHz
Excellent stability of offset over temperature and lifetime
High robustness to voltage slew rates up to 10V/ns
Galvanic functional isolation up to 1150V peak VIORM. Partial discharge capability of at least 1200V. 4mm clearance and creepage.
Differential sensor principle ensures superior magnetic stray field suppression
Two independent fast Over-Current Detection (OCD) pins with configurable thresholds enable protection mechanisms for power circuitry (typical 0,7µs)
TS: -40…+125°C
AEC-Q100 grade 1 qualified
Pre-calibrated sensor
Potential Applications
On board charger (OBC)
Electrical drives (up to 690V)
Auxiliary drives
Photovoltaic inverter
EV-chargers
General purpose inverters
Power supplies
Applications
Cobots
Designers who used this product also designed with
ISZ080N10NM6 | N-Channel Power MOSFET
ISC027N10NM6 | N-Channel Power MOSFET
1EDN7550B | Gate driver ICs
ISZ080N10NM6 | N-Channel Power MOSFET
ISC027N10NM6 | N-Channel Power MOSFET
1EDN7550B | Gate driver ICs
ISZ080N10NM6 | N-Channel Power MOSFET
ISC027N10NM6 | N-Channel Power MOSFET
1EDN7550B | Gate driver ICs
XENSIV™ - TLE4971-A120N5-E0001 high precision coreless current sensor with analog interface and dual fast over-current detection outputs
The Infineon XENSIV TLE4971-A120N5-E0001 is a new automotive qualified pre-programmed 120A sensor. It serves the unique ±120A measurement rage, the highest for current sensors with integrated current rail in a small SMD body. Due to the coreless magnetic current sensing principle, saturation or hysteresis effects commonly known from sensors using flux concentration techniques are avoided. The analog interface and two dedicated fast over-current detection pins with a reaction time of less than 1µs ensures a safe operation of systems.
Infineon's well-established and robust Hall technology enables accurate and highly linear measurement of AC and DC currents with a full measurement range up to ±120A full scale range. All negative effects (saturation, hysteresis) commonly known from sensors using flux concentration techniques are avoided.
The digitally assisted analog concept of TLE4971 offers superior stability over temperature and lifetime thanks to the proprietary digital stress and temperature compensation. The differential measurement principle allows great stray field suppression for operation in harsh environments up to 125°C.
We offer two derivatives:
- TLE4971-A120N5-U-E0001 with 120A measurement range, UL certified device
- TLE4971-A120N5-E0001 with 120A measurement range
Summary of Features
- Integrated current rail with typical 220µΩ insertion resistance enables ultra-low power loss
- SMD package with very small form factor, 8x8mm for easy integration and board area saving
- Single supply voltage, 3.1V to 3.5V
- Highly accurate, scalable, DC & AC current sensing
- Typical bandwidth of 210kHz
- Excellent stability of offset over temperature and lifetime
- High robustness to voltage slew rates up to 10V/ns
- Galvanic functional isolation up to 1150V peak VIORM. Partial discharge capability of at least 1200V. 4mm clearance and creepage.
- Differential sensor principle ensures superior magnetic stray field suppression
- Two independent fast Over-Current Detection (OCD) pins with configurable thresholds enable protection mechanisms for power circuitry (typical 0,7µs)
- TS: -40…+125°C
- AEC-Q100 grade 1 qualified
- Pre-calibrated sensor
Potential Applications
- On board charger (OBC)
- Electrical drives (up to 690V)
- Auxiliary drives
- Photovoltaic inverter
- EV-chargers
- General purpose inverters
- Power supplies
Applications
Designers who used this product also designed with
- ISZ080N10NM6 |
N-Channel Power MOSFET
- ISC027N10NM6 |
N-Channel Power MOSFET
- 1EDN7550B |
Gate driver ICs
- ISZ080N10NM6 |
N-Channel Power MOSFET
- ISC027N10NM6 |
N-Channel Power MOSFET
- 1EDN7550B |
Gate driver ICs
- ISZ080N10NM6 |
N-Channel Power MOSFET
- ISC027N10NM6 |
N-Channel Power MOSFET
- 1EDN7550B |
Gate driver ICs