Infineon Technologies AG Sensor technology - Current sensors - TLI4971-A050T5-U-E0001 TLI4971-A050T5-U-E0001

Description
XENSIV™ - TLI4971-A505T5-U-E00 01 high precision coreless current sensor with analog interface and dual fast over-current detection outputs The Infineon XENSIVTM TLI4971-A050T5-E0001 is a new sensor, pre-programmed to the 50A measurement range. In applications with medium currents, this coreless magnetic current sensor solution is usable for AC and DC measurements. Due to its 240kHz bandwidth the fast analog interface and dual fast over-current detection as well as the high precision current measurement ensures high flexibility in many application use cases. Infineon's well-established and robust Hall technology enables accurate and highly linear measurement of currents with a full measurement range up to ±50A full scale range. All negative effects (saturation, hysteresis) commonly known from sensors using flux concentration techniques are avoided. The digitally assisted analog concept of TLI4971 offers superior stability over temperature and lifetime thanks to the proprietary digital stress and temperature compensation. The differential measurement principle allows great stray field suppression for operation in harsh environments. We offer two derivatives: TLI4971-A050T5-U-E00 01 with 50A measurement range, UL certified device TLI4971-A050T5-E0001 with 50A measurement range Summary of Features Integrated current rail with typical 225µΩ insertion resistance enables ultra-low power loss SMD package with very small form factor, 8x8mm for easy integration and board area saving Single supply voltage, 3.1V to 3.5V Highly accurate, scalable, DC & AC current sensing Typical bandwidth of 240kHz Very low sensitivity error over temperature (max. 2.5%) Excellent stability of offset over temperature and lifetime High robustness to voltage slew rates up to 10V/ns Galvanic functional isolation up to 1150V peak VIORM. Partial discharge capability of at least 1200V. 4mm clearance and creepage. Differential sensor principle ensures superior magnetic stray field suppression Two independent fast Over-Current Detection (OCD) pins with configurable thresholds enable protection mechanisms for power circuitry (typical 0,7µs) TS: -40…+105°C Precalibrated sensor Potential Applications Electrical drives (up to 690V) Photovoltaic Inverter General purpose inverters Overload and over-current detection Current monitoring Chargers Power supplies Applications General purpose motor drive - variating frequency and voltage High-voltage DC-DC converter for electric vehicles Hydrogen electrolysis On-board charging (OBC) for electric vehicles Designers who used this product also designed with S29GL064S80TFV020 | High-performance page mode BTS4142N | Classic PROFET™ 24V | automotive smart high-side switch IDW30G120C5B | CoolSiC™ Schottky Diodes IMZ120R030M1H | Silicon Carbide MOSFET Discretes S29GL064S80TFV020 | High-performance page mode BTS4142N | Classic PROFET™ 24V | automotive smart high-side switch IDW30G120C5B | CoolSiC™ Schottky Diodes IMZ120R030M1H | Silicon Carbide MOSFET Discretes S29GL064S80TFV020 | High-performance page mode BTS4142N | Classic PROFET™ 24V | automotive smart high-side switch IDW30G120C5B | CoolSiC™ Schottky Diodes IMZ120R030M1H | Silicon Carbide MOSFET Discretes
Request a Quote Datasheet
Description
XENSIV™ - TLI4971-A505T5-U-E00 01 high precision coreless current sensor with analog interface and dual fast over-current detection outputs The Infineon XENSIVTM TLI4971-A050T5-E0001 is a new sensor, pre-programmed to the 50A measurement range. In applications with medium currents, this coreless magnetic current sensor solution is usable for AC and DC measurements. Due to its 240kHz bandwidth the fast analog interface and dual fast over-current detection as well as the high precision current measurement ensures high flexibility in many application use cases. Infineon's well-established and robust Hall technology enables accurate and highly linear measurement of currents with a full measurement range up to ±50A full scale range. All negative effects (saturation, hysteresis) commonly known from sensors using flux concentration techniques are avoided. The digitally assisted analog concept of TLI4971 offers superior stability over temperature and lifetime thanks to the proprietary digital stress and temperature compensation. The differential measurement principle allows great stray field suppression for operation in harsh environments. We offer two derivatives: TLI4971-A050T5-U-E00 01 with 50A measurement range, UL certified device TLI4971-A050T5-E0001 with 50A measurement range Summary of Features Integrated current rail with typical 225µΩ insertion resistance enables ultra-low power loss SMD package with very small form factor, 8x8mm for easy integration and board area saving Single supply voltage, 3.1V to 3.5V Highly accurate, scalable, DC & AC current sensing Typical bandwidth of 240kHz Very low sensitivity error over temperature (max. 2.5%) Excellent stability of offset over temperature and lifetime High robustness to voltage slew rates up to 10V/ns Galvanic functional isolation up to 1150V peak VIORM. Partial discharge capability of at least 1200V. 4mm clearance and creepage. Differential sensor principle ensures superior magnetic stray field suppression Two independent fast Over-Current Detection (OCD) pins with configurable thresholds enable protection mechanisms for power circuitry (typical 0,7µs) TS: -40…+105°C Precalibrated sensor Potential Applications Electrical drives (up to 690V) Photovoltaic Inverter General purpose inverters Overload and over-current detection Current monitoring Chargers Power supplies Applications General purpose motor drive - variating frequency and voltage High-voltage DC-DC converter for electric vehicles Hydrogen electrolysis On-board charging (OBC) for electric vehicles Designers who used this product also designed with S29GL064S80TFV020 | High-performance page mode BTS4142N | Classic PROFET™ 24V | automotive smart high-side switch IDW30G120C5B | CoolSiC™ Schottky Diodes IMZ120R030M1H | Silicon Carbide MOSFET Discretes S29GL064S80TFV020 | High-performance page mode BTS4142N | Classic PROFET™ 24V | automotive smart high-side switch IDW30G120C5B | CoolSiC™ Schottky Diodes IMZ120R030M1H | Silicon Carbide MOSFET Discretes S29GL064S80TFV020 | High-performance page mode BTS4142N | Classic PROFET™ 24V | automotive smart high-side switch IDW30G120C5B | CoolSiC™ Schottky Diodes IMZ120R030M1H | Silicon Carbide MOSFET Discretes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Current sensors - TLI4971-A050T5-U-E0001 - TLI4971-A050T5-U-E0001 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Current sensors - TLI4971-A050T5-U-E0001
TLI4971-A050T5-U-E0001
Sensor technology - Current sensors - TLI4971-A050T5-U-E0001 TLI4971-A050T5-U-E0001
XENSIV™ - TLI4971-A505T5-U-E00 01 high precision coreless current sensor with analog interface and dual fast over-current detection outputs The Infineon XENSIVTM TLI4971-A050T5-E0001 is a new sensor, pre-programmed to the 50A measurement range. In applications with medium currents, this coreless magnetic current sensor solution is usable for AC and DC measurements. Due to its 240kHz bandwidth the fast analog interface and dual fast over-current detection as well as the high precision current measurement ensures high flexibility in many application use cases. Infineon's well-established and robust Hall technology enables accurate and highly linear measurement of currents with a full measurement range up to ±50A full scale range. All negative effects (saturation, hysteresis) commonly known from sensors using flux concentration techniques are avoided. The digitally assisted analog concept of TLI4971 offers superior stability over temperature and lifetime thanks to the proprietary digital stress and temperature compensation. The differential measurement principle allows great stray field suppression for operation in harsh environments. We offer two derivatives: TLI4971-A050T5-U-E00 01 with 50A measurement range, UL certified device TLI4971-A050T5-E0001 with 50A measurement range Summary of Features Integrated current rail with typical 225µΩ insertion resistance enables ultra-low power loss SMD package with very small form factor, 8x8mm for easy integration and board area saving Single supply voltage, 3.1V to 3.5V Highly accurate, scalable, DC & AC current sensing Typical bandwidth of 240kHz Very low sensitivity error over temperature (max. 2.5%) Excellent stability of offset over temperature and lifetime High robustness to voltage slew rates up to 10V/ns Galvanic functional isolation up to 1150V peak VIORM. Partial discharge capability of at least 1200V. 4mm clearance and creepage. Differential sensor principle ensures superior magnetic stray field suppression Two independent fast Over-Current Detection (OCD) pins with configurable thresholds enable protection mechanisms for power circuitry (typical 0,7µs) TS: -40…+105°C Precalibrated sensor Potential Applications Electrical drives (up to 690V) Photovoltaic Inverter General purpose inverters Overload and over-current detection Current monitoring Chargers Power supplies Applications General purpose motor drive - variating frequency and voltage High-voltage DC-DC converter for electric vehicles Hydrogen electrolysis On-board charging (OBC) for electric vehicles Designers who used this product also designed with S29GL064S80TFV020 | High-performance page mode BTS4142N | Classic PROFET™ 24V | automotive smart high-side switch IDW30G120C5B | CoolSiC™ Schottky Diodes IMZ120R030M1H | Silicon Carbide MOSFET Discretes S29GL064S80TFV020 | High-performance page mode BTS4142N | Classic PROFET™ 24V | automotive smart high-side switch IDW30G120C5B | CoolSiC™ Schottky Diodes IMZ120R030M1H | Silicon Carbide MOSFET Discretes S29GL064S80TFV020 | High-performance page mode BTS4142N | Classic PROFET™ 24V | automotive smart high-side switch IDW30G120C5B | CoolSiC™ Schottky Diodes IMZ120R030M1H | Silicon Carbide MOSFET Discretes

XENSIV™ - TLI4971-A505T5-U-E0001 high precision coreless current sensor with analog interface and dual fast over-current detection outputs

The Infineon XENSIVTM TLI4971-A050T5-E0001 is a new sensor, pre-programmed to the 50A measurement range. In applications with medium currents, this coreless magnetic current sensor solution is usable for AC and DC measurements. Due to its 240kHz bandwidth the fast analog interface and dual fast over-current detection as well as the high precision current measurement ensures high flexibility in many application use cases. Infineon's well-established and robust Hall technology enables accurate and highly linear measurement of currents with a full measurement range up to ±50A full scale range. All negative effects (saturation, hysteresis) commonly known from sensors using flux concentration techniques are avoided.

The digitally assisted analog concept of TLI4971 offers superior stability over temperature and lifetime thanks to the proprietary digital stress and temperature compensation. The differential measurement principle allows great stray field suppression for operation in harsh environments.

We offer two derivatives:

  • TLI4971-A050T5-U-E0001 with 50A measurement range, UL certified device
  • TLI4971-A050T5-E0001 with 50A measurement range

Summary of Features

  • Integrated current rail with typical 225µΩ insertion resistance enables ultra-low power loss
  • SMD package with very small form factor, 8x8mm for easy integration and board area saving
  • Single supply voltage, 3.1V to 3.5V
  • Highly accurate, scalable, DC & AC current sensing
  • Typical bandwidth of 240kHz
  • Very low sensitivity error over temperature (max. 2.5%)
  • Excellent stability of offset over temperature and lifetime
  • High robustness to voltage slew rates up to 10V/ns
  • Galvanic functional isolation up to 1150V peak VIORM. Partial discharge capability of at least 1200V. 4mm clearance and creepage.
  • Differential sensor principle ensures superior magnetic stray field suppression
  • Two independent fast Over-Current Detection (OCD) pins with configurable thresholds enable protection mechanisms for power circuitry (typical 0,7µs)
  • TS: -40…+105°C
  • Precalibrated sensor

Potential Applications

  • Electrical drives (up to 690V)
  • Photovoltaic Inverter
  • General purpose inverters
  • Overload and over-current detection
  • Current monitoring
  • Chargers
  • Power supplies

Applications

  • General purpose motor drive - variating frequency and voltage
  • High-voltage DC-DC converter for electric vehicles
  • Hydrogen electrolysis
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • S29GL064S80TFV020 |
    High-performance page mode
  • BTS4142N |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IDW30G120C5B |
    CoolSiC™ Schottky Diodes
  • IMZ120R030M1H |
    Silicon Carbide MOSFET Discretes
  • S29GL064S80TFV020 |
    High-performance page mode
  • BTS4142N |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IDW30G120C5B |
    CoolSiC™ Schottky Diodes
  • IMZ120R030M1H |
    Silicon Carbide MOSFET Discretes
  • S29GL064S80TFV020 |
    High-performance page mode
  • BTS4142N |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IDW30G120C5B |
    CoolSiC™ Schottky Diodes
  • IMZ120R030M1H |
    Silicon Carbide MOSFET Discretes
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Current Sensors
Product Number TLI4971-A050T5-U-E0001
Product Name Sensor technology - Current sensors - TLI4971-A050T5-U-E0001
Current Type AC Current; DC Current
Technology Hall-Effect
Current 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor ICs - 2601027 - RS Components, Ltd.
Infineon Technologies AG
Specs
Mounting / Configuration PG-TISON-8-5
Current 120 amps
Approvals / Certifications RoHS
View Details
Current Sensors - 448-TLE4973RE35D5S0010XUMA1DKR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "16-TSSOP"
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Sensor technology - Current sensors - TLI4971-A075T5-U-E0001 - TLI4971-A075T5-U-E0001 - Infineon Technologies AG
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 75 amps
View Details