L-com, Inc. 2 Watt RF Load Up to 6 GHz with SMA Male Nickel Plated Brass Body LCTR1003

Description
L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 6GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features Frequency range from DC to 6GHz Max Power 2W Operating temp range from -55 to 125C VSWR <1.20 Application Coaxial termination 50 Ohm applications Signal splitters
Datasheet
Description
L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 6GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features Frequency range from DC to 6GHz Max Power 2W Operating temp range from -55 to 125C VSWR <1.20 Application Coaxial termination 50 Ohm applications Signal splitters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Watt RF Load Up to 6 GHz with SMA Male Nickel Plated Brass Body - LCTR1003 - L-com, Inc.
North Andover, MA, United States
2 Watt RF Load Up to 6 GHz with SMA Male Nickel Plated Brass Body
LCTR1003
2 Watt RF Load Up to 6 GHz with SMA Male Nickel Plated Brass Body LCTR1003
L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 6GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features Frequency range from DC to 6GHz Max Power 2W Operating temp range from -55 to 125C VSWR <1.20 Application Coaxial termination 50 Ohm applications Signal splitters

L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 6GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today.

Features

  • Frequency range from DC to 6GHz
  • Max Power 2W
  • Operating temp range from -55 to 125C
  • VSWR <1.20

Application

  • Coaxial termination
  • 50 Ohm applications
  • Signal splitters
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Adapters
Product Number LCTR1003
Product Name 2 Watt RF Load Up to 6 GHz with SMA Male Nickel Plated Brass Body
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR10 (BJ900) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 75000.0 to 110000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
RF Adapter Right Angle 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω - 24MR-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.13 :1
View Details