L-com, Inc. 0-6 GHz Type N Male Terminator 50 Ohm ANM-TERM1

Description
L-com's 0-6 GHz 50 Ohm Type-N Terminator is perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features 0-6 GHz operation 1 Watt power rating Application 50 Ohm applications Coaxial termination Signal splitters
Description
L-com's 0-6 GHz 50 Ohm Type-N Terminator is perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features 0-6 GHz operation 1 Watt power rating Application 50 Ohm applications Coaxial termination Signal splitters

Suppliers

Company
Product
Description
Supplier Links
0-6 GHz Type N Male Terminator 50 Ohm - ANM-TERM1 - L-com, Inc.
North Andover, MA, United States
0-6 GHz Type N Male Terminator 50 Ohm
ANM-TERM1
0-6 GHz Type N Male Terminator 50 Ohm ANM-TERM1
L-com's 0-6 GHz 50 Ohm Type-N Terminator is perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features 0-6 GHz operation 1 Watt power rating Application 50 Ohm applications Coaxial termination Signal splitters

L-com's 0-6 GHz 50 Ohm Type-N Terminator is perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of use. Order online today.

Features

  • 0-6 GHz operation
  • 1 Watt power rating

Application

  • 50 Ohm applications
  • Coaxial termination
  • Signal splitters
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category RF Adapters
Product Number ANM-TERM1
Product Name 0-6 GHz Type N Male Terminator 50 Ohm
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR12 (BJ740) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR12A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Straight 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω - 185M-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details