L-com, Inc. 2 Watt RF Load Up to 3 GHz with N Male Aluminum Body LCTR1004

Description
LCTR1004 is a high performance RF load from L-com. With aluminum housing and N-type male connector, the RF terminator offers excellent electrical performance from DC to 3GHz. The part is available in stock with same day shipping. Features Frequency range from DC to 3GHz Max Power 2W Operating temp range from -55 to 125C VSWR <1.10 Application 50 Ohm applications Signal splitters Coaxial termination
Datasheet
Description
LCTR1004 is a high performance RF load from L-com. With aluminum housing and N-type male connector, the RF terminator offers excellent electrical performance from DC to 3GHz. The part is available in stock with same day shipping. Features Frequency range from DC to 3GHz Max Power 2W Operating temp range from -55 to 125C VSWR <1.10 Application 50 Ohm applications Signal splitters Coaxial termination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Watt RF Load Up to 3 GHz with N Male Aluminum Body - LCTR1004 - L-com, Inc.
North Andover, MA, United States
2 Watt RF Load Up to 3 GHz with N Male Aluminum Body
LCTR1004
2 Watt RF Load Up to 3 GHz with N Male Aluminum Body LCTR1004
LCTR1004 is a high performance RF load from L-com. With aluminum housing and N-type male connector, the RF terminator offers excellent electrical performance from DC to 3GHz. The part is available in stock with same day shipping. Features Frequency range from DC to 3GHz Max Power 2W Operating temp range from -55 to 125C VSWR <1.10 Application 50 Ohm applications Signal splitters Coaxial termination

LCTR1004 is a high performance RF load from L-com. With aluminum housing and N-type male connector, the RF terminator offers excellent electrical performance from DC to 3GHz. The part is available in stock with same day shipping.

Features

  • Frequency range from DC to 3GHz
  • Max Power 2W
  • Operating temp range from -55 to 125C
  • VSWR <1.10

Application

  • 50 Ohm applications
  • Signal splitters
  • Coaxial termination
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Adapters
Product Number LCTR1004
Product Name 2 Watt RF Load Up to 3 GHz with N Male Aluminum Body
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR12 (BJ740) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR12E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
RF Adapter Straight SMA Male to BNC Male DC - 2GHz 50Ω - SM-BM50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details