L-com, Inc. 2 Watt RF Load with Chain Up to 1 GHz with SMA Male Nickel Plated Brass Body LCTR1001C

Description
L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 1GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features Frequency range from DC to 1GHz VSWR <1.10 With beaded chain Max Power 2W Operating temp range from -55 to 125C Application Coaxial termination 50 Ohm applications Signal splitters
Datasheet
Description
L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 1GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features Frequency range from DC to 1GHz VSWR <1.10 With beaded chain Max Power 2W Operating temp range from -55 to 125C Application Coaxial termination 50 Ohm applications Signal splitters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Watt RF Load with Chain Up to 1 GHz with SMA Male Nickel Plated Brass Body - LCTR1001C - L-com, Inc.
North Andover, MA, United States
2 Watt RF Load with Chain Up to 1 GHz with SMA Male Nickel Plated Brass Body
LCTR1001C
2 Watt RF Load with Chain Up to 1 GHz with SMA Male Nickel Plated Brass Body LCTR1001C
L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 1GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features Frequency range from DC to 1GHz VSWR <1.10 With beaded chain Max Power 2W Operating temp range from -55 to 125C Application Coaxial termination 50 Ohm applications Signal splitters

L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 1GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today.

Features

  • Frequency range from DC to 1GHz
  • VSWR <1.10
  • With beaded chain
  • Max Power 2W
  • Operating temp range from -55 to 125C

Application

  • Coaxial termination
  • 50 Ohm applications
  • Signal splitters
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Adapters
Product Number LCTR1001C
Product Name 2 Watt RF Load with Chain Up to 1 GHz with SMA Male Nickel Plated Brass Body
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR430 (BJ22) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR430A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1720.0 to 2610.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Straight N Female to SMA Female DC - 18GHz 50Ω - NF-SF50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
DCZM24M24, DC-Block - DCZM24M24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details