L-com, Inc. 2 Watt RF Load with Chain Up to 3 GHz with SMA Male Nickel Plated Brass Body LCTR1002C

Description
L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 3GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features With beaded chain Frequency range from DC to 3GHz Max Power 2W Operating temp range from -55 to 125C VSWR <1.15 Application Coaxial termination 50 Ohm applications Signal splitters
Datasheet
Description
L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 3GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features With beaded chain Frequency range from DC to 3GHz Max Power 2W Operating temp range from -55 to 125C VSWR <1.15 Application Coaxial termination 50 Ohm applications Signal splitters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Watt RF Load with Chain Up to 3 GHz with SMA Male Nickel Plated Brass Body - LCTR1002C - L-com, Inc.
North Andover, MA, United States
2 Watt RF Load with Chain Up to 3 GHz with SMA Male Nickel Plated Brass Body
LCTR1002C
2 Watt RF Load with Chain Up to 3 GHz with SMA Male Nickel Plated Brass Body LCTR1002C
L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 3GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features With beaded chain Frequency range from DC to 3GHz Max Power 2W Operating temp range from -55 to 125C VSWR <1.15 Application Coaxial termination 50 Ohm applications Signal splitters

L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 3GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today.

Features

  • With beaded chain
  • Frequency range from DC to 3GHz
  • Max Power 2W
  • Operating temp range from -55 to 125C
  • VSWR <1.15

Application

  • Coaxial termination
  • 50 Ohm applications
  • Signal splitters
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Adapters
Product Number LCTR1002C
Product Name 2 Watt RF Load with Chain Up to 3 GHz with SMA Male Nickel Plated Brass Body
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR75A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
RF Adapter Right Angle 1.35mm Male to 1.85mm Female DC - 67GHz 50Ω - 135MR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.05 :1
View Details