L-com, Inc. 2 Watt RF Load Up to 6 GHz with N Male Aluminum Body LCTR1005

Description
L-com's 0-6 GHz 50 Ohm Type-N Terminators are perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features Max Power 2W Operating temp range from -55 to 125C Frequency range from DC to 6GHz VSWR <1.20 Application Signal splitters 50 Ohm applications Coaxial termination
Datasheet
Description
L-com's 0-6 GHz 50 Ohm Type-N Terminators are perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features Max Power 2W Operating temp range from -55 to 125C Frequency range from DC to 6GHz VSWR <1.20 Application Signal splitters 50 Ohm applications Coaxial termination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Watt RF Load Up to 6 GHz with N Male Aluminum Body - LCTR1005 - L-com, Inc.
North Andover, MA, United States
2 Watt RF Load Up to 6 GHz with N Male Aluminum Body
LCTR1005
2 Watt RF Load Up to 6 GHz with N Male Aluminum Body LCTR1005
L-com's 0-6 GHz 50 Ohm Type-N Terminators are perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features Max Power 2W Operating temp range from -55 to 125C Frequency range from DC to 6GHz VSWR <1.20 Application Signal splitters 50 Ohm applications Coaxial termination

L-com's 0-6 GHz 50 Ohm Type-N Terminators are perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of use. Order online today.

Features

  • Max Power 2W
  • Operating temp range from -55 to 125C
  • Frequency range from DC to 6GHz
  • VSWR <1.20

Application

  • Signal splitters
  • 50 Ohm applications
  • Coaxial termination
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Adapters
Product Number LCTR1005
Product Name 2 Watt RF Load Up to 6 GHz with N Male Aluminum Body
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω - SF-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Male Adapter - ADPMKMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details