L-com, Inc. 0-6 GHz RP-SMA Plug Terminator 50 Ohm ARSP-TERM

Description
L-com's 0-6 GHz 50 Ohm Reverse Polarity SMA (RP-SMA) Plug Terminator is perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features 0-6 GHz operation 1 Watt power rating Application 50 Ohm applications Coaxial termination Signal splitters
Description
L-com's 0-6 GHz 50 Ohm Reverse Polarity SMA (RP-SMA) Plug Terminator is perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features 0-6 GHz operation 1 Watt power rating Application 50 Ohm applications Coaxial termination Signal splitters

Suppliers

Company
Product
Description
Supplier Links
0-6 GHz RP-SMA Plug Terminator 50 Ohm - ARSP-TERM - L-com, Inc.
North Andover, MA, United States
0-6 GHz RP-SMA Plug Terminator 50 Ohm
ARSP-TERM
0-6 GHz RP-SMA Plug Terminator 50 Ohm ARSP-TERM
L-com's 0-6 GHz 50 Ohm Reverse Polarity SMA (RP-SMA) Plug Terminator is perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features 0-6 GHz operation 1 Watt power rating Application 50 Ohm applications Coaxial termination Signal splitters

L-com's 0-6 GHz 50 Ohm Reverse Polarity SMA (RP-SMA) Plug Terminator is perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of use. Order online today.

Features

  • 0-6 GHz operation
  • 1 Watt power rating

Application

  • 50 Ohm applications
  • Coaxial termination
  • Signal splitters
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category RF Adapters
Product Number ARSP-TERM
Product Name 0-6 GHz RP-SMA Plug Terminator 50 Ohm
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR137(BJ70) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24M-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.04 :1
View Details