L-com, Inc. 2 Watt RF Load Up to 1 GHz with SMA Male Nickel Plated Brass Body LCTR1001

Description
L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 1GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features Max Power 2W Operating temp range from -55 to 125C Frequency range from DC to 1GHz VSWR <1.10 Application Signal splitters 50 Ohm applications Coaxial termination
Datasheet
Description
L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 1GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features Max Power 2W Operating temp range from -55 to 125C Frequency range from DC to 1GHz VSWR <1.10 Application Signal splitters 50 Ohm applications Coaxial termination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Watt RF Load Up to 1 GHz with SMA Male Nickel Plated Brass Body - LCTR1001 - L-com, Inc.
North Andover, MA, United States
2 Watt RF Load Up to 1 GHz with SMA Male Nickel Plated Brass Body
LCTR1001
2 Watt RF Load Up to 1 GHz with SMA Male Nickel Plated Brass Body LCTR1001
L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 1GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features Max Power 2W Operating temp range from -55 to 125C Frequency range from DC to 1GHz VSWR <1.10 Application Signal splitters 50 Ohm applications Coaxial termination

L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 1GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today.

Features

  • Max Power 2W
  • Operating temp range from -55 to 125C
  • Frequency range from DC to 1GHz
  • VSWR <1.10

Application

  • Signal splitters
  • 50 Ohm applications
  • Coaxial termination
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Adapters
Product Number LCTR1001
Product Name 2 Watt RF Load Up to 1 GHz with SMA Male Nickel Plated Brass Body
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
RF Adapter Straight 2.4mm Female to 3.5mm Female DC - 34.5GHz 50Ω - 24F-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 34500.0 MHz
VSWR 1.05 :1
View Details
Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details