L-com, Inc. 0-6 GHz Type N Female Terminator 50 Ohm ANF-TERM

Description
L-com's 0-6 GHz 50 Ohm Type-N Terminators are perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features 0-6 GHz operation 1 Watt power rating Application Coaxial termination 50 Ohm applications Signal splitters
Description
L-com's 0-6 GHz 50 Ohm Type-N Terminators are perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features 0-6 GHz operation 1 Watt power rating Application Coaxial termination 50 Ohm applications Signal splitters

Suppliers

Company
Product
Description
Supplier Links
0-6 GHz Type N Female Terminator 50 Ohm - ANF-TERM - L-com, Inc.
North Andover, MA, United States
0-6 GHz Type N Female Terminator 50 Ohm
ANF-TERM
0-6 GHz Type N Female Terminator 50 Ohm ANF-TERM
L-com's 0-6 GHz 50 Ohm Type-N Terminators are perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features 0-6 GHz operation 1 Watt power rating Application Coaxial termination 50 Ohm applications Signal splitters

L-com's 0-6 GHz 50 Ohm Type-N Terminators are perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of use. Order online today.

Features

  • 0-6 GHz operation
  • 1 Watt power rating

Application

  • Coaxial termination
  • 50 Ohm applications
  • Signal splitters
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category RF Adapters
Product Number ANF-TERM
Product Name 0-6 GHz Type N Female Terminator 50 Ohm
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω - 185FR-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.09 :1
View Details