L-com, Inc. 2 Watt RF Load with Chain Up to 6 GHz with SMA Male Nickel Plated Brass Body LCTR1003C

Description
L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 6GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features Frequency range from DC to 6GHz Max Power 2W Operating temp range from -55 to 125C VSWR <1.20 With beaded chain Application 50 Ohm applications Coaxial termination Signal splitters
Datasheet
Description
L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 6GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features Frequency range from DC to 6GHz Max Power 2W Operating temp range from -55 to 125C VSWR <1.20 With beaded chain Application 50 Ohm applications Coaxial termination Signal splitters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Watt RF Load with Chain Up to 6 GHz with SMA Male Nickel Plated Brass Body - LCTR1003C - L-com, Inc.
North Andover, MA, United States
2 Watt RF Load with Chain Up to 6 GHz with SMA Male Nickel Plated Brass Body
LCTR1003C
2 Watt RF Load with Chain Up to 6 GHz with SMA Male Nickel Plated Brass Body LCTR1003C
L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 6GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features Frequency range from DC to 6GHz Max Power 2W Operating temp range from -55 to 125C VSWR <1.20 With beaded chain Application 50 Ohm applications Coaxial termination Signal splitters

L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 6GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today.

Features

  • Frequency range from DC to 6GHz
  • Max Power 2W
  • Operating temp range from -55 to 125C
  • VSWR <1.20
  • With beaded chain

Application

  • 50 Ohm applications
  • Coaxial termination
  • Signal splitters
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Adapters
Product Number LCTR1003C
Product Name 2 Watt RF Load with Chain Up to 6 GHz with SMA Male Nickel Plated Brass Body
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Female to 2.92mm Male DC - 40GHz 50Ω - 185FR-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.1 :1
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details