L-com, Inc. 2 Watt RF Load Up to 3 GHz with SMA Male Nickel Plated Brass Body LCTR1002

Description
L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 3GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features Frequency range from DC to 3GHz Max Power 2W Operating temp range from -55 to 125C VSWR <1.15 Application Signal splitters 50 Ohm applications Coaxial termination
Datasheet
Description
L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 3GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features Frequency range from DC to 3GHz Max Power 2W Operating temp range from -55 to 125C VSWR <1.15 Application Signal splitters 50 Ohm applications Coaxial termination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Watt RF Load Up to 3 GHz with SMA Male Nickel Plated Brass Body - LCTR1002 - L-com, Inc.
North Andover, MA, United States
2 Watt RF Load Up to 3 GHz with SMA Male Nickel Plated Brass Body
LCTR1002
2 Watt RF Load Up to 3 GHz with SMA Male Nickel Plated Brass Body LCTR1002
L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 3GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features Frequency range from DC to 3GHz Max Power 2W Operating temp range from -55 to 125C VSWR <1.15 Application Signal splitters 50 Ohm applications Coaxial termination

L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 3GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today.

Features

  • Frequency range from DC to 3GHz
  • Max Power 2W
  • Operating temp range from -55 to 125C
  • VSWR <1.15

Application

  • Signal splitters
  • 50 Ohm applications
  • Coaxial termination
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Adapters
Product Number LCTR1002
Product Name 2 Watt RF Load Up to 3 GHz with SMA Male Nickel Plated Brass Body
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right Angle SMA Female to SMA Male DC - 18GHz 50Ω - SFR-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.01 to 1.25 :1
View Details
Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details