Renesas Electronics Corporation Drivers, Receivers, Transceivers HIN207EIB-T

Description
Line Transceiver, 3 Func, 5 Driver, 3 Rcvr, CMOS, PDSO24
Request a Quote
Description
Line Transceiver, 3 Func, 5 Driver, 3 Rcvr, CMOS, PDSO24
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HIN207EIB-T is a ±15kV ESD-protected RS-232 transceiver designed for high-speed communication applications. It operates on a single +5V power supply and supports data rates up to 230 kbits/s, making it suitable for ISDN and high-speed modem applications. The device features five RS-232 drivers and three receivers, with true TTL/CMOS input compatibility and a low power consumption of approximately 5mA during operation and 1µA in shutdown mode. The onboard voltage doubler/inverter generates the necessary ±10V output swing from the +5V supply, while the receivers can handle input voltages up to ±30V with a 3kΩ to 7kΩ input impedance. The HIN207EIB-T is packaged in a 24-lead SOIC format and is RoHS compliant, making it a reliable choice for various communication systems, including computers, printers, and instrumentation.

Datasheet Summary
Powered by GS/AI

The HIN207EIB-T is a ±15kV ESD-protected RS-232 transceiver designed for high-speed communication applications. It operates on a single +5V power supply and supports data rates up to 230 kbits/s, making it suitable for ISDN and high-speed modem applications. The device features five RS-232 drivers and three receivers, with true TTL/CMOS input compatibility and a low power consumption of approximately 5mA during operation and 1µA in shutdown mode. The onboard voltage doubler/inverter generates the necessary ±10V output swing from the +5V supply, while the receivers can handle input voltages up to ±30V with a 3kΩ to 7kΩ input impedance. The HIN207EIB-T is packaged in a 24-lead SOIC format and is RoHS compliant, making it a reliable choice for various communication systems, including computers, printers, and instrumentation.

Suppliers

Company
Product
Description
Supplier Links
 - HIN207EIB-T - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 3 Func, 5 Driver, 3 Rcvr, CMOS, PDSO24

Line Transceiver, 3 Func, 5 Driver, 3 Rcvr, CMOS, PDSO24

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - HIN207EIB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
HIN207EIB-T
Drivers, Receivers, Transceivers HIN207EIB-T
5/3 Transceiver Full RS232 24-SOIC

5/3 Transceiver Full RS232 24-SOIC

Buy Now Datasheet
Drivers, Receivers, Transceivers - HIN207EIB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
HIN207EIB-T
Drivers, Receivers, Transceivers HIN207EIB-T
5/3 Transceiver Full RS232 24-SOIC

5/3 Transceiver Full RS232 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - HIN207EIB-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
HIN207EIB-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers HIN207EIB-T
IC TRANSCEIVER FULL 5/3 24SOIC

IC TRANSCEIVER FULL 5/3 24SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number HIN207EIB-T HIN207EIB-T HIN207EIB-T
Product Name Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details