General ISM > 1GHz Transceiver Module 2.4GHz ~ 2.483GHz Integrated, Chip Chassis Mount
General ISM > 1GHz Transceiver Module 2.4GHz ~ 2.483GHz Integrated, Chip Chassis Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 2108-GXM-T24-SR100-ND | GXM-T24-SR100 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 to 2483 MHz | 2400 to 2483 MHz |
| Sensitivity | -105 dBm | -105 dBm |
| Package Type | Module | Module |