Manufacturer: Intersil
Win Source Part Number: 016961-HIN202EIBNZ-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Family Name: HIN202E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): LT1181CS; SP232EEN/TR; LT1781CS#TR; SP202EEN-L/TR;
Introduction Date: April 07, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER FULL 2/2 16SOIC
2/2 Transceiver Full RS232 16-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 016961-HIN202EIBNZ-T | HIN202EIBNZ-T | HIN202EIBNZ-T |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - HIN202EIBNZ-T | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 16-SOIC (0.154\", 3.90mm Width) |