The HIN202CBN is a dual RS-232 transceiver that operates on a single +5V power supply, making it suitable for applications where ±12V is not available. It meets EIA RS-232E and V.28 specifications and features onboard charge pump voltage converters that generate ±10V supplies from the 5V input. The device supports high data rates up to 120 kbit/s and requires only 0.1 µF external capacitors for operation. This transceiver includes two RS-232 drivers and two receivers, with a power-off source impedance of 300,Ѷ. The receiver inputs can handle voltages up to ±30V and have an input impedance ranging from 3k,Ѷ to 7k,Ѷ, along with hysteresis for improved noise rejection. The HIN202CBN is packaged in a 16-lead SOIC format and is designed for applications such as computers, peripherals, instrumentation, and modems. It does not feature a low power shutdown mode, which may be a consideration for battery-powered applications.
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO16
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180603-HIN202CBN
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation
Family Part Number: HIN202
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
IC TRANSCEIVER FULL 2/2 16SOIC
2/2 Transceiver Full RS232 16-SOIC
2/2 Transceiver Full RS232 16-SOIC
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | HIN202CBN | 1180603-HIN202CBN | HIN202CBN | HIN202CBN |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - HIN202CBN | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount | Surface Mount | Surface Mount; 16-SOIC (0.154\", 3.90mm Width) |