Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO16
Manufacturer: Intersil
Win Source Part Number: 068087-HIN202CB-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX232ECWE+; HIN202CBZ-T; HIN202CBZ; HIN202CB-T;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
2/2 Transceiver Full RS232 16-SOIC
2/2 Transceiver Full RS232 16-SOIC
IC TXRX 2/2 FULL RS232 16SOIC
IC TRANSCEIVER FULL 2/2 16SOIC
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | HIN202CB-T | 068087-HIN202CB-T | HIN202CB-T | 391-HIN202CB-T | HIN202CB-T |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - HIN202CB-T | Drivers, Receivers, Transceivers | IC TXRX 2/2 FULL RS232 16SOIC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount | Surface Mount; SMD (SMT) | Surface Mount; 16-SOIC (0.295\", 7.50mm Width) | Surface Mount; SOIC | |
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | |||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5 volts |