Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - HIN202CBZ HIN202CBZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180604-HIN202CBZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX232ECWE+; HIN202CBZ-T; HIN202CBZ; HIN202CB-T; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: HIN202 Manufacturer Pack Quantity: 48 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180604-HIN202CBZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX232ECWE+; HIN202CBZ-T; HIN202CBZ; HIN202CB-T; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: HIN202 Manufacturer Pack Quantity: 48 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - HIN202CBZ - 1180604-HIN202CBZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HIN202CBZ
1180604-HIN202CBZ
Interface - Interface - Drivers, Receivers, Transceivers - HIN202CBZ 1180604-HIN202CBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180604-HIN202CBZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX232ECWE+; HIN202CBZ-T; HIN202CBZ; HIN202CB-T; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: HIN202 Manufacturer Pack Quantity: 48 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180604-HIN202CBZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MAX232ECWE+; HIN202CBZ-T; HIN202CBZ; HIN202CB-T;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: HIN202
Manufacturer Pack Quantity: 48
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - HIN202CBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
HIN202CBZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers HIN202CBZ
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site
Drivers, Receivers, Transceivers - HIN202CBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
HIN202CBZ
Drivers, Receivers, Transceivers HIN202CBZ
2/2 Transceiver Full RS232 16-SOIC

2/2 Transceiver Full RS232 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1180604-HIN202CBZ HIN202CBZ HIN202CBZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - HIN202CBZ Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details