Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - HIN232ACBZ-T HIN232ACBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 016964-HIN232ACBZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Power Management, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 016964-HIN232ACBZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Power Management, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - HIN232ACBZ-T - 016964-HIN232ACBZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HIN232ACBZ-T
016964-HIN232ACBZ-T
Interface - Interface - Drivers, Receivers, Transceivers - HIN232ACBZ-T 016964-HIN232ACBZ-T
Manufacturer: Intersil Win Source Part Number: 016964-HIN232ACBZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Power Management, Communications & Networking

Manufacturer: Intersil
Win Source Part Number: 016964-HIN232ACBZ-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Power Management, Communications & Networking

Buy Now Datasheet
Drivers, Receivers, Transceivers - HIN232ACBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
HIN232ACBZ-T
Drivers, Receivers, Transceivers HIN232ACBZ-T
2/2 Transceiver Full RS232 16-SOIC

2/2 Transceiver Full RS232 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - HIN232ACBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
HIN232ACBZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers HIN232ACBZ-T
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site
IC TXRX 2/2 FULL RS232 16SOIC - 391-HIN232ACBZ-T - Utmel Electronic Limited
Hong Kong, China
IC TXRX 2/2 FULL RS232 16SOIC
391-HIN232ACBZ-T
IC TXRX 2/2 FULL RS232 16SOIC 391-HIN232ACBZ-T
IC TXRX 2/2 FULL RS232 16SOIC

IC TXRX 2/2 FULL RS232 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 016964-HIN232ACBZ-T HIN232ACBZ-T HIN232ACBZ-T 391-HIN232ACBZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - HIN232ACBZ-T Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers IC TXRX 2/2 FULL RS232 16SOIC
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.295\", 7.50mm Width) Surface Mount; SOIC
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts 5 volts
Unlock Full Specs
to access all available technical data