FSC-BT691 IS AN ULTRA-LOW-POWER
RF Transceiver, Bluetooth 2.4GHz ~ 2.48GHz Bluetooth v5.1, Low Energy (BLE), GFSK I²C, SPI, UART 1Mbps
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 4721-FSC-BT691-ND | FSC-BT691 |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units | RF Receiver, Transmitter, and Transceiver Finished Units |
| Device Type | Rec-Trans | |
| Operating Frequency | 2400 to 2480 MHz | 2400 to 2480 MHz |
| Sensitivity | -94 dBm | -94 dBm |
| Output Power | 2.5 dBm | 2.5 dBm |