General ISM < 1GHz LoRa™ Transceiver Module 868MHz, 918MHz Antenna Not Included Surface Mount
RF TXRX MODULE ISM < 1GHZ SMD
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | GAMMA62T-89S | GAMMA62T-89S |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 31-SMD Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 868 to 918 MHz | 868 to 918 MHz |