RF TXRX MOD ISM<1GHZU.FL SMD
RF TXRX MODULE ISM U.FL SMD
WiFi Transceiver Module 863MHz ~ 870MHz, 902MHz ~ 928MHz Antenna Not Included, U.FL Surface Mount
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 336-FGM230SB27HGN3-ND | FGM230SB27HGN3 | FGM230SB27HGN3 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key; Phase Shift Key | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 863 to 928 MHz | 863 to 928 MHz | 863 to 928 MHz |
| Sensitivity | -110 dBm | -110 dBm | -110 dBm |
| Output Power | 14.8 dBm | 14.8 dBm | 14.8 dBm |