Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - HIN213ECA-T HIN213ECA-T

Description
Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, CMOS, PDSO28
Request a Quote Datasheet
Description
Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, CMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HIN213ECA-T - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, CMOS, PDSO28

Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, CMOS, PDSO28

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - HIN213ECA-T - 068095-HIN213ECA-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HIN213ECA-T
068095-HIN213ECA-T
Interface - Interface - Drivers, Receivers, Transceivers - HIN213ECA-T 068095-HIN213ECA-T
Manufacturer: Intersil Win Source Part Number: 068095-HIN213ECA-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 068095-HIN213ECA-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - HIN213ECA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
HIN213ECA-T
Drivers, Receivers, Transceivers HIN213ECA-T
4/5 Transceiver Full RS232 28-SSOP

4/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - HIN213ECA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
HIN213ECA-T
Drivers, Receivers, Transceivers HIN213ECA-T
4/5 Transceiver Full RS232 28-SSOP

4/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet
IC TXRX 4/5 RS232 FULL 28SSOP - 391-HIN213ECA-T - Utmel Electronic Limited
Hong Kong, China
IC TXRX 4/5 RS232 FULL 28SSOP
391-HIN213ECA-T
IC TXRX 4/5 RS232 FULL 28SSOP 391-HIN213ECA-T
IC TXRX 4/5 RS232 FULL 28SSOP

IC TXRX 4/5 RS232 FULL 28SSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number HIN213ECA-T 068095-HIN213ECA-T HIN213ECA-T 391-HIN213ECA-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - HIN213ECA-T Drivers, Receivers, Transceivers IC TXRX 4/5 RS232 FULL 28SSOP
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 28-SSOP (0.209\", 5.30mm Width) Surface Mount; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details